NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, offering a collector-emitter voltage of 80 V, a continuous collector current of 500 mA, and a peak collector current of 1 A. The devices support junction temperatures up to 175 °C and are available in two DC current gain bins (BC816-16H: 100-250, BC816-25H: 160-400). They are rated for ambient temperatures from -55 °C to 175 °C and meet thermal performance standards for FR4 PCB mounting. The part is not qualified for automotive applications.
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD)plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement:
Nexperia
-
JEDEC
BC816-16H
SOT23
TO-236AB
BC806-16H
BC816-25H
BC806-25H
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 300mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 300mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 300mW Surface Mount TO-236AB
TRANS NPN 80V 0.5A TO236AB
TRANS NPN 80V 0.5A TO236AB
TRANS, BIPOLAR, NPN, 80V, 0.5A, TO-236AB ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC816-16HVL | 1727-BC816-16HVLDKR-ND | BC816-16HVL | BC816-16HVL | 71AH2530 |
| Product Name | 80 V, 500 mA NPN general-purpose transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Bipolar, Npn, 80V, 0.5A, To-236Ab Rohs Compliant Nexperia |
| Transistor Grade / Operating Range | Automotive | Automotive | |||
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | 80 volts | 80 volts | 80 volts | ||
| PD | 300 milliwatts |