ROHM Semiconductor USA, LLC 1.5V Drive Pch MOSFET RZR020P01

Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Request a Quote Datasheet
Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5V Drive Pch MOSFET - RZR020P01 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1.5V Drive Pch MOSFET
RZR020P01
1.5V Drive Pch MOSFET RZR020P01
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZR020P01 - 1244832-RZR020P01 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZR020P01
1244832-RZR020P01
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZR020P01 1244832-RZR020P01
Manufacturer: Rohm Semiconductor Win Source Part Number: 1244832-RZR020P01 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244832-RZR020P01
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
1.5V MOSFET Transistor
285-RZR020P01
1.5V MOSFET Transistor 285-RZR020P01
1.5V Drive Pch MOSFET Product overview: RZR020P01 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RZR020P01 can be used for catalog matching and distributor lookup.

1.5V Drive Pch MOSFET Product overview: RZR020P01 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RZR020P01 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RZR020P01 1244832-RZR020P01 285-RZR020P01
Product Name 1.5V Drive Pch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - RZR020P01 1.5V MOSFET Transistor
Polarity P-Channel
V(BR)DSS -12 volts
IDSS -2000 milliamps
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 5000 milliamps
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6607-55C,118 - 1025175-BUK6607-55C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 158000 milliwatts
View Details
7 suppliers
MOSFETs - 1826898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details