The LM5111-2MY/NOPB is a dual 5-A compound gate driver designed to independently drive two N-channel MOSFETs. It is packaged in an 8-pin HVSSOP (MSOP-PowerPAD) with a body size of 3.00 mm × 4.90 mm and features an exposed thermal pad for improved heat dissipation. Each channel provides a peak source current of 3 A and a peak sink current of 5 A, with propagation delays of 25 ns typical and rise/fall times of 14 ns and 12 ns respectively onto a 2-nF load. The device operates from a 3.5 V to 14 V supply voltage and includes undervoltage lockout protection. Both output channels are inverting with a low state during UVLO. It meets AEC-Q100 qualification and operates over a junction temperature range of -40°C to 125°C.
Manufacturer: Texas Instruments
Win Source Part Number: 1054839-LM5111-2MY/N
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 3A, 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 3.5 V to 14 V
Rise and Fall Time: 14ns, 12ns
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1054839-LM5111-2MY/NOPB |
| Product Name | PMIC - PMIC - Gate Drivers - LM5111-2MY/NOPB |
| Polarity | N-Channel |