P-Channel NexFET™ Power MOSFET in a 1.5mm × 1.5mm DSBGA package with a drain-to-source voltage rating of -8 V, a gate-to-source voltage rating of -6 V, and a continuous drain current of -10 A. The device has a drain-to-source on-resistance of 10.2 mΩ at VGS = -4.5 V and 14.5 mΩ at VGS = -2.5 V, with a total gate charge of 6.5 nC at -4.5 V. It is Pb-free, RoHS compliant, and halogen-free, with an operating junction temperature range of -55 °C to 150 °C and a power dissipation of 1.5 W.
P-Channel NexFET? Power MOSFET 9-DSBGA -55 to 150
P-Channel 8V 10A (Ta) 1.5W (Ta) Surface Mount 9-DSBGA
P-Channel 8V 10A (Ta) 1.5W (Ta) Surface Mount 9-DSBGA
P-Channel 8V 10A (Ta) 1.5W (Ta) Surface Mount 9-DSBGA
P-Ch NexFET MOSFET, -8V, 12.2mOhm, 9-DSBGA, WLP Product overview: CSD22202W15 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 12.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -8V, 12.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD22202W15 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 802438-CSD22202W15
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 8V
Supplier Device Package: 9-DSBGA
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 9-UFBGA, DSBGA
Power Dissipation (Maximum): 1.5W
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 12.2mOhm at 2A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 8.4nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 1390pF at 4V
Current - Continuous Drain (Id) at 25°C: 10A
Vgs(th) (Maximum) at Id: 1.1V at 250μA
Maximum Vgs: -6V
MOSFET P-CH 8V 10A 9DSBGA
MOSFET P-CH 8V 10A 9DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | CSD22202W15 | 296-39999-2-ND | 278-CSD22202W15 | 802438-CSD22202W15 | CSD22202W15 | CSD22202W15 | CSD22202W15 |
| Product Name | CSD22202W15 P-Channel NexFET? Power MOSFET | Single FETs, MOSFETs | -8V 12.2mOhm MOSFET Transistor | FETs - Single - CSD22202W15 | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | -8 volts | 8 volts | |||||
| rDS(on) | 0.0122 ohms | ||||||
| IDSS | -48000 milliamps | 10000 milliamps | |||||
| QG | 6.5 nC | 8.4 nC |