ROHM Semiconductor USA, LLC 1.2V Drive Nch MOSFET RUE002N02

Description
ROHM recommends RE1C002UN as standard spec.
Request a Quote Datasheet
Description
ROHM recommends RE1C002UN as standard spec.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V Drive Nch MOSFET - RUE002N02 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1.2V Drive Nch MOSFET
RUE002N02
1.2V Drive Nch MOSFET RUE002N02
ROHM recommends RE1C002UN as standard spec.

ROHM recommends RE1C002UN as standard spec.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUE002N02 - 1244688-RUE002N02 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUE002N02
1244688-RUE002N02
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUE002N02 1244688-RUE002N02
Manufacturer: Rohm Semiconductor Win Source Part Number: 1244688-RUE002N02 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244688-RUE002N02
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1.2V MOSFET Transistor
285-RUE002N02
1.2V MOSFET Transistor 285-RUE002N02
1.2V Drive Nch MOSFET Product overview: RUE002N02 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.2V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RUE002N02 can be used for catalog matching and distributor lookup.

1.2V Drive Nch MOSFET Product overview: RUE002N02 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.2V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RUE002N02 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RUE002N02 1244688-RUE002N02 285-RUE002N02
Product Name 1.2V Drive Nch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUE002N02 1.2V MOSFET Transistor
Polarity N-Channel
V(BR)DSS 20 volts
IDSS 200 milliamps
PD 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16408Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16408Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
6 suppliers
Single FETs, MOSFETs - BUK7C08-55AITE,118-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1105SBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
3 suppliers