ROHM Co., Ltd. 2.5V MOSFET Transistor RU1L002SNMGTL

Description
MOSFET N-CH 2.5V DRIVE UMT3F Product overview: RU1L002SNMGTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RU1L002SNMGTL can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 2.5V DRIVE UMT3F Product overview: RU1L002SNMGTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RU1L002SNMGTL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V MOSFET Transistor
285-RU1L002SNMGTL
2.5V MOSFET Transistor 285-RU1L002SNMGTL
MOSFET N-CH 2.5V DRIVE UMT3F Product overview: RU1L002SNMGTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RU1L002SNMGTL can be used for catalog matching and distributor lookup.

MOSFET N-CH 2.5V DRIVE UMT3F Product overview: RU1L002SNMGTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RU1L002SNMGTL can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RU1L002SNMGTL - 932560-RU1L002SNMGTL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RU1L002SNMGTL
932560-RU1L002SNMGTL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RU1L002SNMGTL 932560-RU1L002SNMGTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 932560-RU1L002SNMGTL Series: * Package: Reel - TR Family Name: RU1L002 Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 932560-RU1L002SNMGTL
Series: *
Package: Reel - TR
Family Name: RU1L002
Categories: Discrete Semiconductor Products
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)

Buy Now
Transistors RU1L002SNMGTL
SOT-323-3 MOSFETs ROHS

SOT-323-3 MOSFETs ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-RU1L002SNMGTL 932560-RU1L002SNMGTL RU1L002SNMGTL
Product Name 2.5V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RU1L002SNMGTL Transistors
Package Type Reel - TR SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD13303W1015 N-Channel NexFET? Power MOSFET - CSD13303W1015 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0200 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN8458TR - 862664-AUIRFN8458TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PQFN (5x6)
View Details
7 suppliers
60 V, 360 mA N-channel Trench MOSFET - 2N7002P,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 360000 milliamps
View Details
8 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers