Mosfet Array 2 N-Channel (Dual) 40V 43A (Tc) 34W (Tc) Surface Mount PQFN (5x6)
Manufacturer: Infineon Technologies
Win Source Part Number: 862664-AUIRFN8458TR
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 40V 43A (Tc) 34W (Tc) Surface Mount PQFN (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: AUIRFN8458
Categories: Discrete Semiconductor Products
Case / Package: PQFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET 2N-CH 40V 43A PQFN Product overview: AUIRFN8458TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 43A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AUIRFN8458TR can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor
MOSFET 40V Dual N Channel HEXFET
MOSFET 2N-CH 40V 43A 8PQFN
MOSFET 2N-CH 40V 43A PQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 448-AUIRFN8458TR-ND | 862664-AUIRFN8458TR | 289-AUIRFN8458TR | AUIRFN8458TR | AUIRFN8458TR | AUIRFN8458TR | AUIRFN8458TR |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN8458TR | 40V 43A MOSFET Transistor | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | 8-PowerTDFN | SOT3; PQFN (5x6) | Tape & Reel (TR) | DUAL PQFN 5X6 8L | 8-PowerTDFN | ||
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 40 volts | 40 volts |