N-Channel NexFET™ Power MOSFET in a 6-pin DSBGA package measuring 1.0 mm × 1.5 mm with a height of 0.62 mm, optimized for low on-resistance and gate charge in battery management and load switch applications. It has a drain-to-source voltage rating of 12 V, continuous drain current of 3.5 A, and power dissipation of 1.65 W. On-resistance is 16 mΩ at VGS=4.5 V and 18 mΩ at VGS=2.5 V, with a gate threshold voltage of 0.85 V and total gate charge of 3.9 nC. It meets RoHS and halogen-free requirements, operates from -55°C to 150°C, and is qualified under Texas Instruments' standard warranty.
N-Channel NexFET? Power MOSFET 6-DSBGA -55 to 150
N-Channel 12V 31A (Ta) 1.65W (Ta) Surface Mount 6-DSBGA (1x1.5)
N-Channel 12V 31A (Ta) 1.65W (Ta) Surface Mount 6-DSBGA (1x1.5)
N-Channel 12V 31A (Ta) 1.65W (Ta) Surface Mount 6-DSBGA (1x1.5)
Manufacturer: Texas Instruments
Win Source Part Number: 867349-CSD13303W1015
Series: NexFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 12 V 31A (Ta) 1.65W (Ta) Surface Mount 6-DSBGA (1x1.5)
Package: 6-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD13303
Categories: Discrete Semiconductor Products
Case / Package: 6-DSBGA (1x1.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 296-39990-2, 296-39990-1, -296-39990-1-ND, 296-39990-6, CSD13303W1015-ND
Power Field-Effect Transistor, 3.5A I(D), 12V, 0.023ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
12-V, N channel NexFET™ power MOSFET, single WLP 1 mm x 1.5 mm, 20 mOhm 6-DSBGA -55 to 150 Product overview: CSD13303W1015 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13303W1015 can be used for catalog matching and distributor lookup.
MOSFET N-CH 12V 31A 6DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CSD13303W1015 | 296-39990-2-ND | 867349-CSD13303W1015 | CSD13303W1015 | 278-CSD13303W1015 | CSD13303W1015 | CSD13303W1015 |
| Product Name | CSD13303W1015 N-Channel NexFET? Power MOSFET | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13303W1015 | N-Channel 20 mOhm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 12 volts | ||||||
| rDS(on) | 0.0200 ohms | 0.0230 ohms | |||||
| IDSS | 31000 milliamps |