Texas Instruments CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A CSD17555Q5A

Description
30V N-ch NexFET Power MOSFET, CSD17555Q5A 8-VSONP -55 to 150
Request a Quote
Description
30V N-ch NexFET Power MOSFET, CSD17555Q5A 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30V N-channel NexFET power MOSFET in an 8-pin VSONP package measuring 5 mm × 6 mm, designed for power conversion applications. It has a maximum continuous drain current of 24 A, a drain-to-source on-resistance of 2.3 mΩ at 10 V gate-source voltage and 2.8 mΩ at 4.5 V, a threshold voltage of 1.5 V, and a total gate charge of 23 nC at 4.5 V. The device is avalanche-rated with a single-pulse energy of 180 mJ, operates from -55°C to 150°C, and meets RoHS and halogen-free requirements.

Datasheet Summary
Powered by GS/AI

30V N-channel NexFET power MOSFET in an 8-pin VSONP package measuring 5 mm × 6 mm, designed for power conversion applications. It has a maximum continuous drain current of 24 A, a drain-to-source on-resistance of 2.3 mΩ at 10 V gate-source voltage and 2.8 mΩ at 4.5 V, a threshold voltage of 1.5 V, and a total gate charge of 23 nC at 4.5 V. The device is avalanche-rated with a single-pulse energy of 180 mJ, operates from -55°C to 150°C, and meets RoHS and halogen-free requirements.

Suppliers

Company
Product
Description
Supplier Links
CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Dallas, TX, United States
CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A
CSD17555Q5A
CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A CSD17555Q5A
30V N-ch NexFET Power MOSFET, CSD17555Q5A 8-VSONP -55 to 150

30V N-ch NexFET Power MOSFET, CSD17555Q5A 8-VSONP -55 to 150

Buy Now Datasheet
 - CSD17555Q5A - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 116A I(D), 30V, 0.0034ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 116A I(D), 30V, 0.0034ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17555Q5A - 1030608-CSD17555Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17555Q5A
1030608-CSD17555Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17555Q5A 1030608-CSD17555Q5A
Manufacturer: Texas Instruments Win Source Part Number: 1030608-CSD17555Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 24A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.9V @ 250μA Max Gate Charge: 28nC @ 4.5V Max Input Capacitance: 4650pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.7 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030608-CSD17555Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 24A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 1.9V @ 250μA
Max Gate Charge: 28nC @ 4.5V
Max Input Capacitance: 4650pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.7 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 296-34772-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-34772-2-ND
Single FETs, MOSFETs 296-34772-2-ND
N-Channel 30V 24A (Ta), 100A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 24A (Ta), 100A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 24A MOSFET Transistor
278-CSD17555Q5A
30V 24A MOSFET Transistor 278-CSD17555Q5A
N-CH NexFET Power MOSFET, 30V, 24A, VSONP EP, 8-Pin Product overview: CSD17555Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17555Q5A can be used for catalog matching and distributor lookup.

N-CH NexFET Power MOSFET, 30V, 24A, VSONP EP, 8-Pin Product overview: CSD17555Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17555Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD17555Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17555Q5A
Single FETs, MOSFETs CSD17555Q5A
MOSFET N-CH 30V 24A/100A 8VSON

MOSFET N-CH 30V 24A/100A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-ch NexFET Pwr MOSFET

MOSFET 30V N-ch NexFET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17555Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17555Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17555Q5A
MOSFET N-CH 30V 24A/100A 8VSON

MOSFET N-CH 30V 24A/100A 8VSON

Supplier's Site
MOSFET 30V N-ch NexFET Pwr MOSFET - 815-CSD17555Q5A - Utmel Electronic Limited
Hong Kong, China
MOSFET 30V N-ch NexFET Pwr MOSFET
815-CSD17555Q5A
MOSFET 30V N-ch NexFET Pwr MOSFET 815-CSD17555Q5A
MOSFET 30V N-ch NexFET Pwr MOSFET

MOSFET 30V N-ch NexFET Pwr MOSFET

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Power MOSFET Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17555Q5A CSD17555Q5A 1030608-CSD17555Q5A 296-34772-2-ND 278-CSD17555Q5A CSD17555Q5A CSD17555Q5A CSD17555Q5A 815-CSD17555Q5A
Product Name CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17555Q5A Single FETs, MOSFETs 30V 24A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 30V N-ch NexFET Pwr MOSFET
V(BR)DSS 30 volts 30 volts 30 volts 30 volts 30 volts
rDS(on) 0.0034 ohms 0.0034 ohms 0.0034 ohms
IDSS 153000 milliamps 24000 milliamps
QG 23 nC
Package Type SON5x6 VSONP (DQJ) SOT3; 8-VSON (5x6) 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data