Nexperia B.V. Mosfet,nn Channel,60V,0.32A,sot363; Transistor Polarity Nexperia 2N7002PS

Description
MOSFET,NN CHANNEL,60V,0.32A,SO T363; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:320mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
Description
MOSFET,NN CHANNEL,60V,0.32A,SO T363; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:320mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet,nn Channel,60V,0.32A,sot363; Transistor Polarity Nexperia - 28T0308 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,nn Channel,60V,0.32A,sot363; Transistor Polarity Nexperia
28T0308
Mosfet,nn Channel,60V,0.32A,sot363; Transistor Polarity Nexperia 28T0308
MOSFET,NN CHANNEL,60V,0.32A,SO T363; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:320mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET,NN CHANNEL,60V,0.32A,SOT363; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:320mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Small Signal Field-Effect Transistor, 0.32A I(D), 60V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET - 554-2N7002PS - Utmel Electronic Limited
Hong Kong, China
Small Signal Field-Effect Transistor, 0.32A I(D), 60V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
554-2N7002PS
Small Signal Field-Effect Transistor, 0.32A I(D), 60V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET 554-2N7002PS
Small Signal Field-Effect Transistor, 0.32A I(D), 60V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Small Signal Field-Effect Transistor, 0.32A I(D), 60V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 28T0308 554-2N7002PS
Product Name Mosfet,nn Channel,60V,0.32A,sot363; Transistor Polarity Nexperia Small Signal Field-Effect Transistor, 0.32A I(D), 60V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK714R1-40BT,118 - 770651-BUK714R1-40BT,118 - Win Source Electronics
Specs
PD 272000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
3 suppliers
MOSFETs - 1827235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212904PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers