The 2SK1133 is an N-channel MOSFET designed for high-speed switching applications, directly drivable by 5 V IC outputs. It features high input impedance, eliminating the need for driving current or bias resistors, and is suitable for complementary use with the 2SJ166. Housed in an SC-59 (Mini Mold) package measuring 2.8 mm × 1.5 mm, it has a drain-source voltage rating of 50 V, a continuous drain current of ±100 mA, and a total power dissipation of 200 mW. The gate-source voltage is limited to ±7.0 V, and the channel temperature maximum is 150 °C. The device includes an integrated gate-source ESD protection diode. It is classified as "Standard" quality for commercial applications.
Manufacturer: Renesas Electronics America
Win Source Part Number: 855362-2SK1133(0)-T1
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 855362-2SK1133(0)-T1B-A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1133(0)-T1B-A |
| Package Type | SOT3 |