Texas Instruments CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET CSD18504Q5AT

Description
40V, N-Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
40V, N-Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

40V N-Channel NexFET™ Power MOSFET in an 8-pin SON 5mm × 6mm package, designed for DC-DC conversion and synchronous rectification, with a maximum continuous drain current of 50 A, a drain-to-source on-resistance of 5.3 mΩ at VGS=10V, a gate charge of 7.7 nC at VGS=4.5V, and a single-pulse avalanche energy rating of 92 mJ. Operating junction temperature ranges from -55°C to 150°C. Supplied in 250-piece 7-inch tape and reel packaging.

Datasheet Summary
Powered by GS/AI

40V N-Channel NexFET™ Power MOSFET in an 8-pin SON 5mm × 6mm package, designed for DC-DC conversion and synchronous rectification, with a maximum continuous drain current of 50 A, a drain-to-source on-resistance of 5.3 mΩ at VGS=10V, a gate charge of 7.7 nC at VGS=4.5V, and a single-pulse avalanche energy rating of 92 mJ. Operating junction temperature ranges from -55°C to 150°C. Supplied in 250-piece 7-inch tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5AT - Texas Instruments
Dallas, TX, United States
CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET
CSD18504Q5AT
CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET CSD18504Q5AT
40V, N-Channel NexFET? Power MOSFET 8-VSONP -55 to 150

40V, N-Channel NexFET? Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-46080-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-46080-1-ND
Single FETs, MOSFETs 296-46080-1-ND
N-Channel 40V 50A (Ta) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 50A (Ta) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-46080-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-46080-2-ND
Single FETs, MOSFETs 296-46080-2-ND
N-Channel 40V 50A (Ta) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 50A (Ta) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-46080-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-46080-6-ND
Single FETs, MOSFETs 296-46080-6-ND
N-Channel 40V 50A (Ta) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 50A (Ta) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
40V 6.6mOhm MOSFET Transistor
278-CSD18504Q5AT
40V 6.6mOhm MOSFET Transistor 278-CSD18504Q5AT
40V, N ch NexFET MOSFET™, single SON5x6, 6.6mOhm 8-VSONP -55 to 150 Product overview: CSD18504Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.6mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.6mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18504Q5AT can be used for catalog matching and distributor lookup.

40V, N ch NexFET MOSFET™, single SON5x6, 6.6mOhm 8-VSONP -55 to 150 Product overview: CSD18504Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.6mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.6mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18504Q5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18504Q5AT - 771866-CSD18504Q5AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18504Q5AT
771866-CSD18504Q5AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18504Q5AT 771866-CSD18504Q5AT
Manufacturer: Texas Instruments Win Source Part Number: 771866-CSD18504Q5AT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 50A (Ta) Family Name: CSD18504Q5A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-VSON (5x6) Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2.4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 9.2nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 1656pF @ 20V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.1W (Ta), 77W (Tc) Rds On (Maximum) @ Id, Vgs: 6.6 mOhm @ 17A, 10V Alternative Parts (Cross-Reference): TSM110NB04LCR RLG; RS1G180MNTB; TSM070NB04CR RLG; TSM070NB04LCR RLG; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771866-CSD18504Q5AT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 50A (Ta)
Family Name: CSD18504Q5A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-VSON (5x6)
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 2.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 9.2nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1656pF @ 20V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.1W (Ta), 77W (Tc)
Rds On (Maximum) @ Id, Vgs: 6.6 mOhm @ 17A, 10V
Alternative Parts (Cross-Reference): TSM110NB04LCR RLG; RS1G180MNTB; TSM070NB04CR RLG; TSM070NB04LCR RLG;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18504Q5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18504Q5AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18504Q5AT
MOSFET N-CH 40V 50A 8VSON

MOSFET N-CH 40V 50A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD18504Q5AT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18504Q5AT
Single FETs, MOSFETs CSD18504Q5AT
MOSFET N-CH 40V 50A 8VSON

MOSFET N-CH 40V 50A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V,N-Ch NexFET Pwr MOSFET

MOSFET 40V,N-Ch NexFET Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD18504Q5AT 296-46080-1-ND 278-CSD18504Q5AT 771866-CSD18504Q5AT CSD18504Q5AT CSD18504Q5AT CSD18504Q5AT
Product Name CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET Single FETs, MOSFETs 40V 6.6mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18504Q5AT Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts
rDS(on) 0.0098 ohms
IDSS 95000 milliamps 50000 milliamps
QG 16 nC 9.2 nC
Unlock Full Specs
to access all available technical data