The ALD210808SCL is a quad monolithic precision N-channel EPAD® MOSFET array in a 16-pin SOIC package, designed for low-voltage, low-power analog applications. It features a precision gate threshold voltage of +0.80V ±0.01V, with a maximum threshold voltage mismatch of 2mV between matched pairs. The device operates with subthreshold currents below 1nA and supports linear operation down to +0.05V supply voltage. It exhibits a typical on-resistance of 25Ω at VGS = +5.8V and can deliver output currents exceeding 50mA. The package is surface mount with dimensions of 9.80mm to 10.00mm length and 3.50mm to 4.05mm width. The device meets RoHS standards and is rated for an operating temperature range of 0°C to +70°C.
MOSFET Array 4 N-Channel, Matched Pair 10.6V 80mA 500mW Surface Mount 16-SOIC
Mosfet Array 4 N-Channel, Matched Pair 10.6V 80mA 500mW Surface Mount 16-SOIC
MOSFET 4N-CH 10.6V 0.08A 16SOIC
MOSFET Quad N-Ch Matched Pr VGS=0.0V
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD210808SCL | ALD210808SCL-ND | ALD210808SCL | ALD210808SCL |
| Product Name | PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | |||
| MOSFET Operating Mode | Precision Zero Threshold | |||
| V(BR)DSS | 10 volts | |||
| IDSS | 70 milliamps |