Texas Instruments CSD18532NQ5B 60-V N-Channel NexFET? Power MOSFET CSD18532NQ5B

Description
60-V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
60-V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60-V N-Channel NexFET power MOSFET in a 5-mm × 6-mm SON package with a drain-to-source on-resistance of 2.7 mΩ at VGS=10 V, a gate charge of 49 nC at 10 V, and a continuous drain current of 151 A limited by silicon at TC=25°C. It is rated for ±20 V gate-to-source voltage, operates from -55°C to 150°C junction temperature, meets RoHS compliance, and is avalanche rated with 360 mJ single-pulse energy. The device is qualified to exceed the performance of standard MOSFETs in high-efficiency DC-DC conversion, synchronous rectification, and motor control applications.

Datasheet Summary
Powered by GS/AI

60-V N-Channel NexFET power MOSFET in a 5-mm × 6-mm SON package with a drain-to-source on-resistance of 2.7 mΩ at VGS=10 V, a gate charge of 49 nC at 10 V, and a continuous drain current of 151 A limited by silicon at TC=25°C. It is rated for ±20 V gate-to-source voltage, operates from -55°C to 150°C junction temperature, meets RoHS compliance, and is avalanche rated with 360 mJ single-pulse energy. The device is qualified to exceed the performance of standard MOSFETs in high-efficiency DC-DC conversion, synchronous rectification, and motor control applications.

Suppliers

Company
Product
Description
Supplier Links
CSD18532NQ5B 60-V N-Channel NexFET? Power MOSFET - CSD18532NQ5B - Texas Instruments
Dallas, TX, United States
CSD18532NQ5B 60-V N-Channel NexFET? Power MOSFET
CSD18532NQ5B
CSD18532NQ5B 60-V N-Channel NexFET? Power MOSFET CSD18532NQ5B
60-V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

60-V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18532NQ5B - 867364-CSD18532NQ5B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18532NQ5B
867364-CSD18532NQ5B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18532NQ5B 867364-CSD18532NQ5B
Manufacturer: Texas Instruments Win Source Part Number: 867364-CSD18532NQ5B Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 22A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: CSD18532 Categories: Discrete Semiconductor Products Case / Package: 8-VSON-CLIP (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: -296-36445-1, -296-36445-1-ND, 296-36445-1, 296-36445-2, CSD18532NQ5B-ND, 296-36445-6

Manufacturer: Texas Instruments
Win Source Part Number: 867364-CSD18532NQ5B
Series: NexFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 22A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD18532
Categories: Discrete Semiconductor Products
Case / Package: 8-VSON-CLIP (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: -296-36445-1, -296-36445-1-ND, 296-36445-1, 296-36445-2, CSD18532NQ5B-ND, 296-36445-6

Buy Now Datasheet
Singapore, Singapore
60V 3.4mOhm MOSFET Transistor
278-CSD18532NQ5B
60V 3.4mOhm MOSFET Transistor 278-CSD18532NQ5B
60V, N ch NexFET MOSFET™, single SON5x6, 3.4mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD18532NQ5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18532NQ5B can be used for catalog matching and distributor lookup.

60V, N ch NexFET MOSFET™, single SON5x6, 3.4mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD18532NQ5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18532NQ5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-36445-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-36445-6-ND
Single FETs, MOSFETs 296-36445-6-ND
N-Channel 60V 22A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 60V 22A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-36445-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-36445-1-ND
Single FETs, MOSFETs 296-36445-1-ND
N-Channel 60V 22A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 60V 22A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-36445-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-36445-2-ND
Single FETs, MOSFETs 296-36445-2-ND
N-Channel 60V 22A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 60V 22A (Ta), 100A (Tc) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V NCh NexFET Power MOSFET

MOSFET 60V NCh NexFET Power MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD18532NQ5B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18532NQ5B
Single FETs, MOSFETs CSD18532NQ5B
CSD18532NQ5B - 60V, N CH NEXFET

CSD18532NQ5B - 60V, N CH NEXFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18532NQ5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18532NQ5B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18532NQ5B
MOSFET N-CH 60V 22A/100A 8VSON

MOSFET N-CH 60V 22A/100A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD18532NQ5B 867364-CSD18532NQ5B 278-CSD18532NQ5B 296-36445-6-ND CSD18532NQ5B CSD18532NQ5B CSD18532NQ5B
Product Name CSD18532NQ5B 60-V N-Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18532NQ5B 60V 3.4mOhm MOSFET Transistor Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts
IDSS 135000 milliamps 22000 milliamps
QG 49 nC
Package Type SON5x6 SOT3; 8-VSON-CLIP (5x6) 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data