Texas Instruments CSD16570Q5B CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET CSD16570Q5BT

Description
CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -40 to 85
Request a Quote
Description
CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD16570Q5BT is a 25-V N-channel NexFET™ power MOSFET in a SON 5-mm × 6-mm plastic package, designed for ORing and hot swap applications. It has a drain-to-source on-resistance of 0.49 mΩ at VGS = 10 V and 0.68 mΩ at VGS = 4.5 V, a threshold voltage of 1.5 V, and a continuous drain current of 59 A at TC = 25°C. The device supports a pulsed drain current of 400 A and has an avalanche energy rating of 480 mJ. It operates over a junction temperature range of -55°C to 150°C and is RoHS compliant and halogen free. The device is supplied in a 7-inch reel packaging format.

Datasheet Summary
Powered by GS/AI

The CSD16570Q5BT is a 25-V N-channel NexFET™ power MOSFET in a SON 5-mm × 6-mm plastic package, designed for ORing and hot swap applications. It has a drain-to-source on-resistance of 0.49 mΩ at VGS = 10 V and 0.68 mΩ at VGS = 4.5 V, a threshold voltage of 1.5 V, and a continuous drain current of 59 A at TC = 25°C. The device supports a pulsed drain current of 400 A and has an avalanche energy rating of 480 mJ. It operates over a junction temperature range of -55°C to 150°C and is RoHS compliant and halogen free. The device is supplied in a 7-inch reel packaging format.

Suppliers

Company
Product
Description
Supplier Links
CSD16570Q5B CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET - CSD16570Q5BT - Texas Instruments
Dallas, TX, United States
CSD16570Q5B CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET
CSD16570Q5BT
CSD16570Q5B CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET CSD16570Q5BT
CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -40 to 85

CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -40 to 85

Buy Now Datasheet
Single FETs, MOSFETs - 296-38335-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38335-2-ND
Single FETs, MOSFETs 296-38335-2-ND
N-Channel 25V 100A (Ta) 3.2W (Ta), 195W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 25V 100A (Ta) 3.2W (Ta), 195W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-38335-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38335-1-ND
Single FETs, MOSFETs 296-38335-1-ND
N-Channel 25V 100A (Ta) 3.2W (Ta), 195W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 25V 100A (Ta) 3.2W (Ta), 195W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-38335-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38335-6-ND
Single FETs, MOSFETs 296-38335-6-ND
N-Channel 25V 100A (Ta) 3.2W (Ta), 195W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 25V 100A (Ta) 3.2W (Ta), 195W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
25V 0.82mOhm MOSFET Transistor
278-CSD16570Q5BT
25V 0.82mOhm MOSFET Transistor 278-CSD16570Q5BT
N-Ch NexFET MOSFET, 25V, 0.82mOhm, SON5x6 Product overview: CSD16570Q5BT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.82mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 0.82mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16570Q5BT can be used for catalog matching and distributor lookup.

N-Ch NexFET MOSFET, 25V, 0.82mOhm, SON5x6 Product overview: CSD16570Q5BT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.82mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 0.82mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16570Q5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16570Q5BT - 771859-CSD16570Q5BT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16570Q5BT
771859-CSD16570Q5BT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16570Q5BT 771859-CSD16570Q5BT
Manufacturer: Texas Instruments Win Source Part Number: 771859-CSD16570Q5BT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Ta) Family Name: CSD16570Q5B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-VSON (5x6) Channel Type Type: N Drain Source Voltage: 25V Vgs(th) (Maximum) @ Id: 1.9V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 250nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 14000pF @ 12V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.2W (Ta), 195W (Tc) Rds On (Maximum) @ Id, Vgs: 0.59 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): CSD16570Q5B; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771859-CSD16570Q5BT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Family Name: CSD16570Q5B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-VSON (5x6)
Channel Type Type: N
Drain Source Voltage: 25V
Vgs(th) (Maximum) @ Id: 1.9V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 250nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 14000pF @ 12V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.2W (Ta), 195W (Tc)
Rds On (Maximum) @ Id, Vgs: 0.59 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): CSD16570Q5B;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N Ch, 25V, 100A, Vson-8; Transistor Polarity Texas Instruments - 28AH2086 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 25V, 100A, Vson-8; Transistor Polarity Texas Instruments
28AH2086
Mosfet, N Ch, 25V, 100A, Vson-8; Transistor Polarity Texas Instruments 28AH2086
MOSFET, N CH, 25V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:25V; On Resistance Rds(on):490µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

MOSFET, N CH, 25V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:25V; On Resistance Rds(on):490µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16570Q5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16570Q5BT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16570Q5BT
MOSFET N-CH 25V 100A 8VSON

MOSFET N-CH 25V 100A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD16570Q5BT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD16570Q5BT
Single FETs, MOSFETs CSD16570Q5BT
MOSFET N-CH 25V 100A 8VSON

MOSFET N-CH 25V 100A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 25V NCH NexFET Pwr MOSFET

MOSFET 25V NCH NexFET Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD16570Q5BT 296-38335-2-ND 278-CSD16570Q5BT 771859-CSD16570Q5BT 28AH2086 CSD16570Q5BT CSD16570Q5BT CSD16570Q5BT
Product Name CSD16570Q5B CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET Single FETs, MOSFETs 25V 0.82mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16570Q5BT Mosfet, N Ch, 25V, 100A, Vson-8; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts
rDS(on) 8.20E-4 ohms 4.90E-4 ohms
IDSS 400000 milliamps 100000 milliamps 100000 milliamps
QG 95 nC
Unlock Full Specs
to access all available technical data