The CSD83325L is a 12-V dual N-channel NexFET™ power MOSFET in a 6-pin PICOSTAR package measuring 2.2 mm × 1.15 mm, designed for battery management and protection in compact handheld devices. It features a source-to-source on-resistance of 9.9 mΩ at VGS = 4.5 V and a total gate charge of 8.4 nC. The device supports a continuous source current of 8 A and a maximum junction temperature of 150°C. It is RoHS compliant, halogen free, and includes gate ESD protection rated at 2000 V HBM.
CSD83325L, Dual N-Channel NexFET? Power MOSFETs 6-PICOSTAR
Power Field-Effect Transistor, 8A I(D), 12V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Mosfet Array 2 N-Channel (Dual) Common Drain 12V 2.3W Surface Mount 6-PicoStar
Mosfet Array 2 N-Channel (Dual) Common Drain 12V 2.3W Surface Mount 6-PicoStar
Mosfet Array 2 N-Channel (Dual) Common Drain 12V 2.3W Surface Mount 6-PicoStar
Manufacturer: Texas Instruments
Win Source Part Number: 1030681-CSD83325L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-PicoStar
Maximum Power Dissipation: 2.3W
Max Gate Charge: 10.9nC @ 4.5V
Alternative Parts (Cross-Reference): CSD83325LT;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 12V 6PICOSTAR
MOSFET 2N-CH 12V 6PICOSTAR
MOSFET 12V, N ch NexFET MOSFETG , dual LGA, 5.9mOhm 6-PICOSTAR
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CSD83325L | CSD83325L | 296-40009-2-ND | 1030681-CSD83325L | CSD83325L | CSD83325L | CSD83325L |
| Product Name | CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD83325L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) Common Drain | |||
| V(BR)DSS | 12 volts | 12 volts | |||||
| rDS(on) | 0.0059 ohms | ||||||
| IDSS | 52000 milliamps | ||||||
| QG | 8.4 nC |