The 2SK2625ALS is an N-channel silicon MOSFET designed for general-purpose switching, housed in a TO-220FI(LS) package. It has a drain-to-source voltage rating of 600 V, a continuous drain current of 4.4 A at Tc=25°C, and a pulsed drain current of 16 A. The device exhibits a typical on-state resistance of 2.0 Ω at 2.5 A and 15 V gate-source voltage, with a gate charge of 20 nC. The switching times are 20 ns for turn-on delay and rise time, and 50 ns for turn-off delay. The channel temperature maximum is 150°C, and the storage temperature range is -55°C to +150°C. The avalanche energy is 87 mJ at 4 A avalanche current under specified conditions.
Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 922460-2SK2625ALS
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 4.4A (Tc) 2W (Ta), 30W (Tc) Through Hole TO-220FI(LS)
Package: Bulk
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220FI(LS)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 100
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 922460-2SK2625ALS |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2625ALS |
| Polarity | N-Channel |