Texas Instruments CSD18534Q5A 60V N-Channel NexFET Power? MOSFET CSD18534Q5A

Description
60V N-Channel NexFET Power? MOSFET 8-VSONP -55 to 150
Request a Quote
Description
60V N-Channel NexFET Power? MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD18534Q5A is a 60 V N-channel NexFET power MOSFET in an 8-pad SON 5 mm × 6 mm plastic package. It has a drain-to-source on-resistance of 7.8 mΩ at VₒS = 10 V and 9.9 mΩ at VₒS = 4.5 V, a total gate charge of 17 nC at VₒS = 10 V, and a threshold voltage of 1.9 V. The device is rated for a continuous drain current of 50 A at Tₐ = 25°C, a pulsed drain current of 229 A, and a maximum junction temperature of 150°C. It features avalanche energy rating of 80 mJ and complies with RoHS and halogen-free requirements.

Datasheet Summary
Powered by GS/AI

CSD18534Q5A is a 60 V N-channel NexFET power MOSFET in an 8-pad SON 5 mm × 6 mm plastic package. It has a drain-to-source on-resistance of 7.8 mΩ at VₒS = 10 V and 9.9 mΩ at VₒS = 4.5 V, a total gate charge of 17 nC at VₒS = 10 V, and a threshold voltage of 1.9 V. The device is rated for a continuous drain current of 50 A at Tₐ = 25°C, a pulsed drain current of 229 A, and a maximum junction temperature of 150°C. It features avalanche energy rating of 80 mJ and complies with RoHS and halogen-free requirements.

Suppliers

Company
Product
Description
Supplier Links
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5A - Texas Instruments
Dallas, TX, United States
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET
CSD18534Q5A
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET CSD18534Q5A
60V N-Channel NexFET Power? MOSFET 8-VSONP -55 to 150

60V N-Channel NexFET Power? MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18534Q5A - 013375-CSD18534Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18534Q5A
013375-CSD18534Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18534Q5A 013375-CSD18534Q5A
Manufacturer: Texas Instruments Win Source Part Number: 013375-CSD18534Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 77W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSONP (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 13A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 1770pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.8 mOhm @ 14A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013375-CSD18534Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 77W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSONP (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 13A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 1770pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.8 mOhm @ 14A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V 50A MOSFET Transistor
278-CSD18534Q5A
60V 50A MOSFET Transistor 278-CSD18534Q5A
60V N-CH MOSFET, 9.8mR RdsOn, 50A ID, SON Package Product overview: CSD18534Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18534Q5A can be used for catalog matching and distributor lookup.

60V N-CH MOSFET, 9.8mR RdsOn, 50A ID, SON Package Product overview: CSD18534Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18534Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-35583-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35583-1-ND
Single FETs, MOSFETs 296-35583-1-ND
N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-35583-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35583-2-ND
Single FETs, MOSFETs 296-35583-2-ND
N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-35583-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35583-6-ND
Single FETs, MOSFETs 296-35583-6-ND
N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18534Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18534Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18534Q5A
MOSFET N-CH 60V 13A/50A 8VSON

MOSFET N-CH 60V 13A/50A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD18534Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18534Q5A
Single FETs, MOSFETs CSD18534Q5A
MOSFET N-CH 60V 13A/50A 8VSON

MOSFET N-CH 60V 13A/50A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Ch NexFET Pwr MOSFET

MOSFET 60V N-Ch NexFET Pwr MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 60V, 50A, 8Son; Transistor Polarity Texas Instruments - 29AH3840 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 50A, 8Son; Transistor Polarity Texas Instruments
29AH3840
Mosfet, N-Ch, 60V, 50A, 8Son; Transistor Polarity Texas Instruments 29AH3840
MOSFET, N-CH, 60V, 50A, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0078ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 60V, 50A, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0078ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power Dissipation RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD18534Q5A 013375-CSD18534Q5A 278-CSD18534Q5A 296-35583-1-ND CSD18534Q5A CSD18534Q5A CSD18534Q5A 29AH3840
Product Name CSD18534Q5A 60V N-Channel NexFET Power? MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18534Q5A 60V 50A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 50A, 8Son; Transistor Polarity Texas Instruments
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
IDSS 81000 milliamps 13000 milliamps 50000 milliamps
VGS(off) 20 volts
rDS(on) 0.0124 ohms 0.0078 ohms
Unlock Full Specs
to access all available technical data