Nexperia B.V. 50 V, 150 mA P-channel Trench MOSFET BSS84AKW,115

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 1 kV AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 1 kV AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

50 V, 150 mA P-channel Trench MOSFET in a SOT323 (SC-70) surface-mounted package. The device has a drain-source on-state resistance of 4.5 to 7.5 Ω at -10 V gate-source voltage and 25 °C, a maximum drain current of -150 mA, and an ESD rating of 1 kV HBM. It is AEC-Q101 qualified and supports gate-source voltage up to ±20 V and junction temperatures up to 150 °C.

Datasheet Summary
Powered by GS/AI

50 V, 150 mA P-channel Trench MOSFET in a SOT323 (SC-70) surface-mounted package. The device has a drain-source on-state resistance of 4.5 to 7.5 Ω at -10 V gate-source voltage and 25 °C, a maximum drain current of -150 mA, and an ESD rating of 1 kV HBM. It is AEC-Q101 qualified and supports gate-source voltage up to ±20 V and junction temperatures up to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
50 V, 150 mA P-channel Trench MOSFET - BSS84AKW,115 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 150 mA P-channel Trench MOSFET
BSS84AKW,115
50 V, 150 mA P-channel Trench MOSFET BSS84AKW,115
P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ESD protection up to 1 kV AEC-Q101 qualified Applications Relay driver High-speed line driver High-side load switch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Very fast switching
  • Trench MOSFET technology
  • ESD protection up to 1 kV
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
Automotive 50V 0.15A MOSFET Transistor
278-BSS84AKW,115
Automotive 50V 0.15A MOSFET Transistor 278-BSS84AKW,115
Trans MOSFET P-CH 50V 0.15A Automotive 3-Pin SC-70 T/R Product overview: BSS84AKW,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 50V, 0.15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84AKW,115 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 50V 0.15A Automotive 3-Pin SC-70 T/R Product overview: BSS84AKW,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 50V, 0.15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84AKW,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-6481-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-6481-2-ND
Single FETs, MOSFETs 1727-6481-2-ND
P-Channel 50V 150mA (Ta) 260mW (Ta), 830mW (Tc) Surface Mount SOT-323

P-Channel 50V 150mA (Ta) 260mW (Ta), 830mW (Tc) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 1727-6481-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-6481-1-ND
Single FETs, MOSFETs 1727-6481-1-ND
P-Channel 50V 150mA (Ta) 260mW (Ta), 830mW (Tc) Surface Mount SOT-323

P-Channel 50V 150mA (Ta) 260mW (Ta), 830mW (Tc) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 1727-6481-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-6481-6-ND
Single FETs, MOSFETs 1727-6481-6-ND
P-Channel 50V 150mA (Ta) 260mW (Ta), 830mW (Tc) Surface Mount SOT-323

P-Channel 50V 150mA (Ta) 260mW (Ta), 830mW (Tc) Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84AKW,115 - 1024541-BSS84AKW,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84AKW,115
1024541-BSS84AKW,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84AKW,115 1024541-BSS84AKW,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1024541-BSS84AKW,115 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 260mW (Ta), 830mW (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 150mA (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 0.35nC @ 5V Max Input Capacitance: 36pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 Ohm @ 100mA, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1024541-BSS84AKW,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 260mW (Ta), 830mW (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 150mA (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 0.35nC @ 5V
Max Input Capacitance: 36pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 Ohm @ 100mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS84AKW,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS84AKW,115
MOSFET P-CH 50V 150MA SOT323

MOSFET P-CH 50V 150MA SOT323

Supplier's Site
FET, MOSFET Arrays - BSS84AKW,115 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BSS84AKW,115
FET, MOSFET Arrays BSS84AKW,115
NOW NEXPERIA BSS84AKW - SMALL SI

NOW NEXPERIA BSS84AKW - SMALL SI

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSS84AKW,115
Triode/MOS Tube/Transistor >> MOSFETs BSS84AKW,115
50V 150mA 7.5Ω@10V,100mA 2.1V@250uA P Channel SOT-323-3 MOSFETs ROHS

50V 150mA 7.5Ω@10V,100mA 2.1V@250uA P Channel SOT-323-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSS84AKW,115 278-BSS84AKW,115 1727-6481-2-ND 1024541-BSS84AKW,115 BSS84AKW,115 BSS84AKW,115 BSS84AKW,115
Product Name 50 V, 150 mA P-channel Trench MOSFET Automotive 50V 0.15A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84AKW,115 Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Triode/MOS Tube/Transistor >> MOSFETs
MOSFET Operating Mode Enhancement
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323-3 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data