N-Channel 600V 20A (Tc) 304W (Tc) Surface Mount LPTS
N-Channel 600V 20A (Tc) 304W (Tc) Surface Mount LPTS
N-Channel 600V 20A (Tc) 304W (Tc) Surface Mount LPTS
MOSFET Nch 600V Vdss 20A ID TO-263(D2PAK); LPTS
MOSFET, AEC-Q101, N-CH, 600V, 20A, TO263S ROHS COMPLIANT: YES
MOSFET N-CH 600V 20A LPTS
MOSFET N-CH 600V 20A LPTS
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | R6020PNJFRATLTR-ND | R6020PNJFRATL | 69AH2116 | R6020PNJFRATL | R6020PNJFRATL |
| Product Name | Single FETs, MOSFETs | MOSFET | Mosfet, Aec-Q101, N-Ch, 600V, 20A, To263S Rohs Compliant Rohm | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3 | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | 10V | |
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 600 volts |