Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET Product overview: AUIRFS8405TRL from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS8405TRL can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 199530-AUIRFS8405TRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 163W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 100μA
Max Gate Charge: 161nC @ 10V
Max Input Capacitance: 5193pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.3 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
N-Channel 40V 120A (Tc) 163W (Tc) Surface Mount PG-TO263-3
Power Field-Effect Transistor, 120A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 120A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
MOSFET Auto 40V N-Ch FET 1.9mOhm 193A
Integrated Circuits (ICs) - Transistors - MOSFETs
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AUIRFS8405TRL | 199530-AUIRFS8405TRL | IFAUIRFS8405TRL-ND | AUIRFS8405TRL | AUIRFS8405TRL | AUIRFS8405TRL |
| Product Name | N-Channel MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8405TRL | Single FETs, MOSFETs | MOSFET | Integrated Circuits (ICs) - Transistors - MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 40 volts | |||||
| PD | 163000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) |