Advanced Linear Devices, Inc. 6-CHANNEL SUPERCAPACITOR AUTO BALANCING PCB SABMB6

Description
The SABMB6 is a 6-channel Printed Circuit Board (PCB) designedto be used with any member of the ALD9100XX family of SAB™MOSFETs for system designers and application developers. SABMOSFETs are exclusive EPAD® MOSFETs that address leakageand voltage balance of supercapacitor cells connected in series.
Request a Quote
Description
The SABMB6 is a 6-channel Printed Circuit Board (PCB) designedto be used with any member of the ALD9100XX family of SAB™MOSFETs for system designers and application developers. SABMOSFETs are exclusive EPAD® MOSFETs that address leakageand voltage balance of supercapacitor cells connected in series.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB6 is a 6-channel printed circuit board designed to balance up to six supercapacitors in series using ALD9100XX SAB MOSFETs. It is a blank FR4 PCB with three 8-lead SOIC footprints for mounting ALD9100XX devices, measuring 0.6 in. by 1.6 in. with mounting holes. The board supports cascading multiple units to balance larger supercapacitor stacks and includes optional TO277 footprints for external Schottky rectifiers to clamp transient currents. It is rated for an industrial temperature range of -40°C to +85°C and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The SABMB6 is a 6-channel printed circuit board designed to balance up to six supercapacitors in series using ALD9100XX SAB MOSFETs. It is a blank FR4 PCB with three 8-lead SOIC footprints for mounting ALD9100XX devices, measuring 0.6 in. by 1.6 in. with mounting holes. The board supports cascading multiple units to balance larger supercapacitor stacks and includes optional TO277 footprints for external Schottky rectifiers to clamp transient currents. It is rated for an industrial temperature range of -40°C to +85°C and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
6-CHANNEL SUPERCAPACITOR AUTO BALANCING PCB - SABMB6 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
6-CHANNEL SUPERCAPACITOR AUTO BALANCING PCB
SABMB6
6-CHANNEL SUPERCAPACITOR AUTO BALANCING PCB SABMB6
The SABMB6 is a 6-channel Printed Circuit Board (PCB) designedto be used with any member of the ALD9100XX family of SAB™MOSFETs for system designers and application developers. SABMOSFETs are exclusive EPAD® MOSFETs that address leakageand voltage balance of supercapacitor cells connected in series.

The SABMB6 is a 6-channel Printed Circuit Board (PCB) designedto be used with any member of the ALD9100XX family of SAB™MOSFETs for system designers and application developers. SABMOSFETs are exclusive EPAD® MOSFETs that address leakageand voltage balance of supercapacitor cells connected in series.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number SABMB6
Product Name 6-CHANNEL SUPERCAPACITOR AUTO BALANCING PCB
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810020SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
FET, MOSFET Arrays - ALD1115MAL-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers