Texas Instruments CSD25481F4 20V , P-Channel FemtoFET?MOSFET CSD25481F4

Description
20V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Description
20V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD25481F4 is a 20 V P-channel FemtoFET™ MOSFET designed for load switching in handheld and mobile applications, packaged in a 0.4 mm × 0.6 mm 3-pin PICOSTAR (YJC) land grid array with a maximum height of 0.36 mm. It has a drain-to-source on-resistance of 90 mΩ at VGS = -4.5 V, a continuous drain current of -2.5 A, and a power dissipation of 500 mW. The device features integrated ESD protection rated at >4 kV HBM and >2 kV CDM, and operates over a junction temperature range of -55°C to 150°C. It meets RoHS standards and is qualified for industrial temperature operation.

Datasheet Summary
Powered by GS/AI

The CSD25481F4 is a 20 V P-channel FemtoFET™ MOSFET designed for load switching in handheld and mobile applications, packaged in a 0.4 mm × 0.6 mm 3-pin PICOSTAR (YJC) land grid array with a maximum height of 0.36 mm. It has a drain-to-source on-resistance of 90 mΩ at VGS = -4.5 V, a continuous drain current of -2.5 A, and a power dissipation of 500 mW. The device features integrated ESD protection rated at >4 kV HBM and >2 kV CDM, and operates over a junction temperature range of -55°C to 150°C. It meets RoHS standards and is qualified for industrial temperature operation.

Suppliers

Company
Product
Description
Supplier Links
CSD25481F4 20V , P-Channel FemtoFET?MOSFET - CSD25481F4 - Texas Instruments
Dallas, TX, United States
CSD25481F4 20V , P-Channel FemtoFET?MOSFET
CSD25481F4
CSD25481F4 20V , P-Channel FemtoFET?MOSFET CSD25481F4
20V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

20V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-40006-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-40006-2-ND
Single FETs, MOSFETs 296-40006-2-ND
P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-40006-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-40006-6-ND
Single FETs, MOSFETs 296-40006-6-ND
P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-40006-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-40006-1-ND
Single FETs, MOSFETs 296-40006-1-ND
P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25481F4 - 851904-CSD25481F4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25481F4
851904-CSD25481F4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25481F4 851904-CSD25481F4
Manufacturer: Texas Instruments Win Source Part Number: 851904-CSD25481F4 Series: NexFET™ Features: 20 V Package: Reel - TR Family Name: CSD25481 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 296-40006-2, 296-40006-1, 296-40006-6, -296-40006-1-ND, CSD25481F4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 851904-CSD25481F4
Series: NexFET™
Features: 20 V
Package: Reel - TR
Family Name: CSD25481
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 296-40006-2, 296-40006-1, 296-40006-6, -296-40006-1-ND, CSD25481F4-ND

Buy Now Datasheet
Singapore, Singapore
-20V 105mOhm LGA MOSFET Transistor
278-CSD25481F4
-20V 105mOhm LGA MOSFET Transistor 278-CSD25481F4
-20V, P ch NexFET MOSFET™, single LGA 0.6x1.0, 105mOhm 3-PICOSTAR -55 to 150 Product overview: CSD25481F4 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 105mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 105mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25481F4 can be used for catalog matching and distributor lookup.

-20V, P ch NexFET MOSFET™, single LGA 0.6x1.0, 105mOhm 3-PICOSTAR -55 to 150 Product overview: CSD25481F4 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 105mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 105mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25481F4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD25481F4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD25481F4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD25481F4
MOSFET P-CH 20V 2.5A 3PICOSTAR

MOSFET P-CH 20V 2.5A 3PICOSTAR

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH Pwr MOSFET 20V 90mohm

MOSFET P-CH Pwr MOSFET 20V 90mohm

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD25481F4 296-40006-2-ND 851904-CSD25481F4 278-CSD25481F4 CSD25481F4 CSD25481F4
Product Name CSD25481F4 20V , P-Channel FemtoFET?MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25481F4 -20V 105mOhm LGA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
V(BR)DSS -20 volts
IDSS -10000 milliamps
VGS(off) -12 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
7 suppliers
CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 100000 milliamps
View Details
7 suppliers
CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET - CSD17322Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
6 suppliers