N-Channel 60V 120A (Tc) 300W (Tc) Surface Mount D2PAK
Manufacturer: Infineon Technologies
Win Source Part Number: 112023-AUIRFS3206TRL
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 150μA
Max Gate Charge: 170nC @ 10V
Max Input Capacitance: 6540pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 210A D2PAK Product overview: AUIRFS3206TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 210A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 210A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS3206TRL can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 210A D2PAK
MOSFET N-CH 60V 210A D2PAK
MOSFET 60V 210A 3 mOhm Automotive MOSFET
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AUIRFS3206TRLTR-ND | 112023-AUIRFS3206TRL | 278-AUIRFS3206TRL | AUIRFS3206TRL | AUIRFS3206TRL | AUIRFS3206TRL |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3206TRL | 60V 210A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; D2PAK | Tape & Reel (TR) | 6540 pF @ 50 V | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Transistor Grade / Operating Range | Automotive | |||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | |||
| PD | 300000 milliwatts | 300 milliwatts | 300000 milliwatts |