The Dytran 3056F Series is a high-performance, single-axis IEPE accelerometer family designed for precision vibration measurements in demanding environments. Offered in sensitivities from 5 to 500 mV/g, this series includes models with TEDS capability. Each sensor features a ceramic planar shear sensing element housed in a rugged titanium alloy body, ensuring durability and corrosion resistance.
| Hottinger Brüel & Kjær A/S | |
|---|---|
| Product Category | Vibration Sensors |
| Product Number | 3056F8 |
| Product Name | General Purpose Accelerometer |
| Measurement Axes | Single |
| Sensor Mounting | Stud/Bolt; Stud mounting |
| Sensor Technology | Piezoelectric; Piezoelectric CCLD (IEPE) |