Kionix, Inc. KXTE9 Series KXTE9-4100

Description
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes, and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXTE9™s advanced, orientation-detectio n feature reports changes inlandscape, portrait, face-up, and face-down conditions.  Thissophisticated, embedded algorithm eliminates the need for continuousdata collection and complex calculations by a microprocessor.  With afew adjustable parameters, the screen-rotation algorithm can beoptimized for an intuitive user experience.  In addition to orientationdetection , the KXTE9 features an activity-monitoring function.  Thisfunction reports changes in a device™s motion state, either moving(active) or not moving (inactive).  A highly-manufacturabl e productwith consistent product performance across use conditions, the KXTE9operates across a supply voltage of 1.8V to 3.6V DC. The sensor element functions on the principle of differential capacitance.  Acceleration causes displacement of a silicon structure resulting in a change in capacitance.  An ASIC, using a standard CMOS manufacturing process, detects and transforms changes in capacitance into an analog output voltage, which is proportional to acceleration.  The sense element design utilizes common mode cancellation to decrease errors from process variation and environmental stress.  The voltage is digitized by an on-board A/D converter and is accessed via an inter-integrated circuit (I2C).
Description
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes, and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXTE9™s advanced, orientation-detectio n feature reports changes inlandscape, portrait, face-up, and face-down conditions.  Thissophisticated, embedded algorithm eliminates the need for continuousdata collection and complex calculations by a microprocessor.  With afew adjustable parameters, the screen-rotation algorithm can beoptimized for an intuitive user experience.  In addition to orientationdetection , the KXTE9 features an activity-monitoring function.  Thisfunction reports changes in a device™s motion state, either moving(active) or not moving (inactive).  A highly-manufacturabl e productwith consistent product performance across use conditions, the KXTE9operates across a supply voltage of 1.8V to 3.6V DC. The sensor element functions on the principle of differential capacitance.  Acceleration causes displacement of a silicon structure resulting in a change in capacitance.  An ASIC, using a standard CMOS manufacturing process, detects and transforms changes in capacitance into an analog output voltage, which is proportional to acceleration.  The sense element design utilizes common mode cancellation to decrease errors from process variation and environmental stress.  The voltage is digitized by an on-board A/D converter and is accessed via an inter-integrated circuit (I2C).

Suppliers

Company
Product
Description
Supplier Links
KXTE9 Series - KXTE9-4100 - Kionix, Inc.
Ithaca, NY, USA
KXTE9 Series
KXTE9-4100
KXTE9 Series KXTE9-4100
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes, and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXTE9™s advanced, orientation-detectio n feature reports changes inlandscape, portrait, face-up, and face-down conditions.  Thissophisticated, embedded algorithm eliminates the need for continuousdata collection and complex calculations by a microprocessor.  With afew adjustable parameters, the screen-rotation algorithm can beoptimized for an intuitive user experience.  In addition to orientationdetection , the KXTE9 features an activity-monitoring function.  Thisfunction reports changes in a device™s motion state, either moving(active) or not moving (inactive).  A highly-manufacturabl e productwith consistent product performance across use conditions, the KXTE9operates across a supply voltage of 1.8V to 3.6V DC. The sensor element functions on the principle of differential capacitance.  Acceleration causes displacement of a silicon structure resulting in a change in capacitance.  An ASIC, using a standard CMOS manufacturing process, detects and transforms changes in capacitance into an analog output voltage, which is proportional to acceleration.  The sense element design utilizes common mode cancellation to decrease errors from process variation and environmental stress.  The voltage is digitized by an on-board A/D converter and is accessed via an inter-integrated circuit (I2C).

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes, and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXTE9™s advanced, orientation-detection feature reports changes inlandscape, portrait, face-up, and face-down conditions.  Thissophisticated, embedded algorithm eliminates the need for continuousdata collection and complex calculations by a microprocessor.  With afew adjustable parameters, the screen-rotation algorithm can beoptimized for an intuitive user experience.  In addition to orientationdetection, the KXTE9 features an activity-monitoring function.  Thisfunction reports changes in a device™s motion state, either moving(active) or not moving (inactive).  A highly-manufacturable productwith consistent product performance across use conditions, the KXTE9operates across a supply voltage of 1.8V to 3.6V DC. The sensor element functions on the principle of differential capacitance.  Acceleration causes displacement of a silicon structure resulting in a change in capacitance.  An ASIC, using a standard CMOS manufacturing process, detects and transforms changes in capacitance into an analog output voltage, which is proportional to acceleration.  The sense element design utilizes common mode cancellation to decrease errors from process variation and environmental stress.  The voltage is digitized by an on-board A/D converter and is accessed via an inter-integrated circuit (I2C).

Supplier's Site

Technical Specifications

  Kionix, Inc.
Product Category Sensor Chips
Product Number KXTE9-4100
Product Name KXTE9 Series
Sensor Type Acceleration Sensors
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29002IROZ-T7 - 875606-ISL29002IROZ-T7 - Win Source Electronics
Specs
Sensor Type Light Sensor
Package / Mounting 8-ODFN (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1326LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Pressure Sensors, Transducers - KP108-PS - 70204-KP108-PS - Win Source Electronics
Specs
Sensor Type Pressure
View Details
2 suppliers
Line sensors, For spectrophotometry - S10121-256Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details