Allegro MicroSystems Inc. Low Noise, Linear Hall Effect Sensor IC With Analog Output A1326LUA-T

Description
The A1324/5/6 family offers low-noise, high-accuracy linear Hall-effect sensing in miniature packages. Their temperature stability and ratiometric rail-to-rail output make them ideal for demanding automotive and industrial applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A1324) (A1325) (A1326) Download Datasheet
Request a Quote Datasheet
Description
The A1324/5/6 family offers low-noise, high-accuracy linear Hall-effect sensing in miniature packages. Their temperature stability and ratiometric rail-to-rail output make them ideal for demanding automotive and industrial applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A1324) (A1325) (A1326) Download Datasheet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1326LUA-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Low Noise, Linear Hall Effect Sensor IC With Analog Output
A1326LUA-T
Low Noise, Linear Hall Effect Sensor IC With Analog Output A1326LUA-T
The A1324/5/6 family offers low-noise, high-accuracy linear Hall-effect sensing in miniature packages. Their temperature stability and ratiometric rail-to-rail output make them ideal for demanding automotive and industrial applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A1324) (A1325) (A1326) Download Datasheet

The A1324/5/6 family offers low-noise, high-accuracy linear Hall-effect sensing in miniature packages. Their temperature stability and ratiometric rail-to-rail output make them ideal for demanding automotive and industrial applications.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models

  • (A1324)
  • (A1325)
  • (A1326)

Download Datasheet

Supplier's Site Datasheet
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1326LUA-T - 198406-A1326LUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1326LUA-T
198406-A1326LUA-T
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1326LUA-T 198406-A1326LUA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 198406-A1326LUA-T Packaging: Bulk Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 17kHz Current - Supply (Max): 9mA Current - Output (Max): 10mA Axis: Single Family Name: A1326 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): A1326LLHLT-T ; A1326LLHLX-T ; Introduction Date: January 31, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 198406-A1326LUA-T
Packaging: Bulk
Type: Linear
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 17kHz
Current - Supply (Max): 9mA
Current - Output (Max): 10mA
Axis: Single
Family Name: A1326
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 3-SIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): A1326LLHLT-T ; A1326LLHLX-T ;
Introduction Date: January 31, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1326LUA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
A1326LUA-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1326LUA-T
SENSOR HALL EFFECT ANALOG 3SIP

SENSOR HALL EFFECT ANALOG 3SIP

Supplier's Site
Linear, Compass (ICs) - A1326LUA-T - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
A1326LUA-T
Linear, Compass (ICs) A1326LUA-T
SENSOR HALL EFFECT ANALOG 3SIP

SENSOR HALL EFFECT ANALOG 3SIP

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number A1326LUA-T 198406-A1326LUA-T A1326LUA-T A1326LUA-T
Product Name Low Noise, Linear Hall Effect Sensor IC With Analog Output Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1326LUA-T Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic Magnetic
Standards and Certifications RoHS
Compensated Compensated
Package / Mounting 3-SIP Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1203LUA - 198397-A1203LUA - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Packing Method Bulk; Bulk
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1381275-A1145EUA - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details