Rochester Electronics Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29002IROZ-T7 ISL29002IROZ-T7

Description
Manufacturer: Intersil Win Source Part Number: 875606-ISL29002IROZ- T7 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm I²C 8-WDFN Exposed Pad Package: Bulk Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-ODFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-ISL29002IROZ-T7 , 2156-ISL29002IROZ-T7 -ILTR-ND
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 875606-ISL29002IROZ- T7 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm I²C 8-WDFN Exposed Pad Package: Bulk Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-ODFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-ISL29002IROZ-T7 , 2156-ISL29002IROZ-T7 -ILTR-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29002IROZ-T7 - 875606-ISL29002IROZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29002IROZ-T7
875606-ISL29002IROZ-T7
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29002IROZ-T7 875606-ISL29002IROZ-T7
Manufacturer: Intersil Win Source Part Number: 875606-ISL29002IROZ- T7 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 550nm I²C 8-WDFN Exposed Pad Package: Bulk Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-ODFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-ISL29002IROZ-T7 , 2156-ISL29002IROZ-T7 -ILTR-ND

Manufacturer: Intersil
Win Source Part Number: 875606-ISL29002IROZ-T7
Operating Temperature Range: -40°C ~ 85°C
Features: Optical Sensor Ambient 550nm I²C 8-WDFN Exposed Pad
Package: Bulk
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 8-ODFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.39.0001
Other Part Number: 2156-ISL29002IROZ-T7, 2156-ISL29002IROZ-T7-ILTR-ND

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 875606-ISL29002IROZ-T7
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29002IROZ-T7
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1381276-A1156LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Motion Sensor ICs - 2333506 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
4 suppliers
Line sensors, For spectrophotometry - S10121-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details