The 2SB1134S is a PNP silicon transistor from the 2SB1134/2SD1667 series, designed for high-current switching applications such as relay drivers and inverters. It is packaged in a TO-220ML case with dimensions of 10.0 mm × 4.5 mm × 2.8 mm, featuring a micaless design for simplified mounting. The device has a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 906320-2SB1134S
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 906320-2SB1134S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB1134S |
| Package Type | SOT3 |