NPN general purpose transistor in a SOT323 surface-mount package, rated for a maximum collector-emitter voltage of 45 V and collector current of 100 mA, with a total power dissipation of 200 mW at 25 °C. The device features a DC current gain (hFE) range of 420 to 800 for the BC850CW variant, a collector-emitter saturation voltage of up to 600 mV at 100 mA collector current, and a transition frequency of 100 MHz. It operates within a junction temperature range of -65 °C to 150 °C and meets the IEC 60134 limiting values standard.
NPN general purpose transistor
BC849W; BC850W - NPN general purpose transistors SC-70 3-Pin Product overview: BC850CW,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC850CW,135 can be used for catalog matching and distributor lookup.
TRANS NPN 45V 0.1A SOT-323
TRANS NPN 45V 0.1A SOT-323
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS NPN 45V 0.1A SOT323
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC850CW,135 | 276-BC850CW,135 | 1727-BC850CW,135DKR-ND | 28AK6427 | BC850CW,135 |
| Product Name | NPN general purpose transistor | Bipolar Transistor | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | TO-3 | AEC-Q101 | |
| IC(max) | 100 milliamps | 100 milliamps | |||
| VCEO | 30 volts | 45 volts | |||
| PD | 200 milliwatts | ||||
| hfe | 450 |