Texas Instruments Hard To Find - ADS1220IRVAT ADS1220IRVAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141621-ADS1220IRVAT Packaging: Reel Mounting Style: SMD Features: PGA, Temperature Sensor Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Architecture: Sigma-Delta Sampling Rate (Per Second): 2k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal, Supply Resolution: 24 Categories: Integrated Circuits Supplier Device Package: 16-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VFQFN Exposed Pad Alternative Parts (Cross-Reference): ADS1220IPWR; ADS1220IRVAR; ADS1220IPW; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: ADS1220 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2.3V ~ 5.5V, ±2.5 Supply Voltage , Digital: 2.3V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141621-ADS1220IRVAT Packaging: Reel Mounting Style: SMD Features: PGA, Temperature Sensor Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Architecture: Sigma-Delta Sampling Rate (Per Second): 2k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal, Supply Resolution: 24 Categories: Integrated Circuits Supplier Device Package: 16-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VFQFN Exposed Pad Alternative Parts (Cross-Reference): ADS1220IPWR; ADS1220IRVAR; ADS1220IPW; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: ADS1220 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2.3V ~ 5.5V, ±2.5 Supply Voltage , Digital: 2.3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ADS1220IRVAT - 1141621-ADS1220IRVAT - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ADS1220IRVAT
1141621-ADS1220IRVAT
Hard To Find - ADS1220IRVAT 1141621-ADS1220IRVAT
Manufacturer: Texas Instruments Win Source Part Number: 1141621-ADS1220IRVAT Packaging: Reel Mounting Style: SMD Features: PGA, Temperature Sensor Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Architecture: Sigma-Delta Sampling Rate (Per Second): 2k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal, Supply Resolution: 24 Categories: Integrated Circuits Supplier Device Package: 16-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VFQFN Exposed Pad Alternative Parts (Cross-Reference): ADS1220IPWR; ADS1220IRVAR; ADS1220IPW; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: ADS1220 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 2.3V ~ 5.5V, ±2.5 Supply Voltage , Digital: 2.3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1141621-ADS1220IRVAT
Packaging: Reel
Mounting Style: SMD
Features: PGA, Temperature Sensor
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Sampling Rate (Per Second): 2k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal, Supply
Resolution: 24
Categories: Integrated Circuits
Supplier Device Package: 16-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): ADS1220IPWR; ADS1220IRVAR; ADS1220IPW;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: ADS1220
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.3V ~ 5.5V, ±2.5
Supply Voltage , Digital: 2.3V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1141621-ADS1220IRVAT
Product Name Hard To Find - ADS1220IRVAT
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810017SCLI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
MOSFETs - 1220613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details