NPN medium power transistor in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with exposed heat sink for enhanced thermal conductivity, rated for a collector-emitter voltage of 80 V and a continuous collector current of 1 A. The device has a peak collector current capability of 2 A, a maximum junction temperature of 150 °C, and is AEC-Q101 qualified. It features a DC current gain range of 63 to 160 at V_CE = 2 V and I_C = 150 mA. The package dimensions are 2 mm x 2 mm x 0.65 mm with a 1.3 mm pitch and side-wettable flanks suitable for AOI. Applications include voltage regulation, battery-powered devices, and power switching.
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount DFN2020D-3
TRANS NPN 80V 1A DFN2020D-3
Bipolar Transistors - BJT 45V/60V/80V 1A NPN medium power trans
TRANSISTOR, BIPOLAR, AEC-Q101, NPN, 80V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:180MHz; Power Dissipation Pd:420mW; DC Collector Current:1A; DC Current Gain hFE:63hFE; Transistor CaseRoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC56-10PASX | 1727-BC56-10PASXTR-ND | BC56-10PASX | BC56-10PASX | 98Y2117 |
| Product Name | 80 V, 1 A NPN medium power transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Bipolar, Aec-Q101, Npn, 80V; Transistor Polarity Nexperia |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad | DFN2020D-3 | TO-3 | |
| Polarity | NPN | NPN | |||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |