Nexperia B.V. 80 V, 1 A NPN medium power transistors BC56-16PASTX

Description
NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF). Table 1.Product overview Type number - Package - PNP complement BC56PAST DFN2020D-3 (SOT1061D) BC53PAST BC56-10PAST BC53-10PAST BC56-16PAST BC53-16PAST Features and benefits High collector current capability IC and ICM Three current gain selections Reduced Printed-Circuit Board (PCB) area requirements Leadless small SMD plastic package with solderable side pads Exposed heat sink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder point Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers Bettery driven devices
Request a Quote
Description
NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF). Table 1.Product overview Type number - Package - PNP complement BC56PAST DFN2020D-3 (SOT1061D) BC53PAST BC56-10PAST BC53-10PAST BC56-16PAST BC53-16PAST Features and benefits High collector current capability IC and ICM Three current gain selections Reduced Printed-Circuit Board (PCB) area requirements Leadless small SMD plastic package with solderable side pads Exposed heat sink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder point Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers Bettery driven devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistors in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD package with side-wettable flanks and an exposed heat sink for improved thermal performance, rated for a collector-emitter voltage of 80 V and a continuous collector current of 1 A, with a peak collector current capability of 2 A. The device has three current gain selections, with the BC56-16PAST variant offering a DC current gain (hFE) of 100 to 250 at 150 mA. Total power dissipation is limited to 0.5 W on a standard FR4 PCB and up to 1 W with a 1 cm² collector pad. Junction temperature ranges from -55 °C to 150 °C, and the part meets IEC 60134 for limiting values. It is suitable for applications including linear voltage regulators, MOSFET drivers, high-side switches, and battery-powered devices.

Datasheet Summary
Powered by GS/AI

NPN medium power transistors in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD package with side-wettable flanks and an exposed heat sink for improved thermal performance, rated for a collector-emitter voltage of 80 V and a continuous collector current of 1 A, with a peak collector current capability of 2 A. The device has three current gain selections, with the BC56-16PAST variant offering a DC current gain (hFE) of 100 to 250 at 150 mA. Total power dissipation is limited to 0.5 W on a standard FR4 PCB and up to 1 W with a 1 cm² collector pad. Junction temperature ranges from -55 °C to 150 °C, and the part meets IEC 60134 for limiting values. It is suitable for applications including linear voltage regulators, MOSFET drivers, high-side switches, and battery-powered devices.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN medium power transistors - BC56-16PASTX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN medium power transistors
BC56-16PASTX
80 V, 1 A NPN medium power transistors BC56-16PASTX
NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF). Table 1.Product overview Type number - Package - PNP complement BC56PAST DFN2020D-3 (SOT1061D) BC53PAST BC56-10PAST BC53-10PAST BC56-16PAST BC53-16PAST Features and benefits High collector current capability IC and ICM Three current gain selections Reduced Printed-Circuit Board (PCB) area requirements Leadless small SMD plastic package with solderable side pads Exposed heat sink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder point Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers Bettery driven devices

NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF).

Table 1.Product overview

Type number

-

Package

-

PNP complement

BC56PAST

DFN2020D-3 (SOT1061D)

BC53PAST

BC56-10PAST

BC53-10PAST

BC56-16PAST

BC53-16PAST

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Leadless small SMD plastic package with solderable side pads
  • Exposed heat sink for excellent thermal and electrical conductivity
  • Suitable for Automatic Optical Inspection (AOI) of solder point

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
  • Bettery driven devices
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC56-16PASTXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56-16PASTXTR-ND
Single Bipolar Transistors 1727-BC56-16PASTXTR-ND
BC56-16PAST/SOT1061/ HUSON3

BC56-16PAST/SOT1061/HUSON3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC56-16PASTXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56-16PASTXCT-ND
Single Bipolar Transistors 1727-BC56-16PASTXCT-ND
BC56-16PAST/SOT1061/ HUSON3

BC56-16PAST/SOT1061/HUSON3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC56-16PASTXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56-16PASTXDKR-ND
Single Bipolar Transistors 1727-BC56-16PASTXDKR-ND
BC56-16PAST/SOT1061/ HUSON3

BC56-16PAST/SOT1061/HUSON3

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BC56-16PASTX 1727-BC56-16PASTXTR-ND
Product Name 80 V, 1 A NPN medium power transistors Single Bipolar Transistors
Package Type SOT1061D SOT1061D 3-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40H-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers
50 V, 100 mA NPN general-purpose transistor - 2PD601ART-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
3 suppliers
PNP general purpose transistor - 2PA1774QM-QYL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT883 SOT883
View Details
2 suppliers
IC OCTAL TRANSPAR LATCH 20-TSSOP - 554-74LVC573APW,118 - Utmel Electronic Limited
Specs
Polarity N-Channel; Non-Inverting
View Details