Dual Cool N-Channel NexFET Power MOSFET 8-VSON-CLIP -55 to 150
N-Channel 25V 21A (Ta), 60A (Tc) 3W (Ta) Surface Mount 8-SON-EP (3x3)
MOSFET Dual Cool NCh NexFET Power MOSFET
MOSFET N-CH 25V 21A/60A 8SON
| Texas Instruments | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Power MOSFET | RF Transistors |
| Product Number | CSD16323Q3C | 296-28096-2-ND | 815-CSD16323Q3C | CSD16323Q3C |
| Product Name | CSD16323Q3C Dual Cool N-Channel NexFET Power MOSFET | Single FETs, MOSFETs | MOSFET Dual Cool NCh NexFET Power MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| V(BR)DSS | 25 volts | 25 volts | ||
| rDS(on) | 0.0055 ohms | 0.0072 ohms | ||
| IDSS | 112000 milliamps | |||
| QG | 6.2 nC | 8.4 nC |