Nexperia B.V. TRANSISTORS - Transistors (BJT) - Single - 2PB1219AQ,135 2PB1219AQ,135

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1004089-2PB1219AQ,13 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 30mA, 300mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 85 @ 150mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1004089-2PB1219AQ,13 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 30mA, 300mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 85 @ 150mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2PB1219AQ,135 - 1004089-2PB1219AQ,135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2PB1219AQ,135
1004089-2PB1219AQ,135
TRANSISTORS - Transistors (BJT) - Single - 2PB1219AQ,135 1004089-2PB1219AQ,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1004089-2PB1219AQ,13 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 30mA, 300mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 85 @ 150mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1004089-2PB1219AQ,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 600mV @ 30mA, 300mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 85 @ 150mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 2PB1219AQ,135-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2PB1219AQ,135-ND
Single Bipolar Transistors 2PB1219AQ,135-ND
Bipolar (BJT) Transistor PNP 50V 500mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 50V 500mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-2PB1219AQ,135
Bipolar Transistor 276-2PB1219AQ,135
2PB1219A - PNP general purpose transistor SC-70 3-Pin Product overview: 2PB1219AQ,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PB1219AQ,135 can be used for catalog matching and distributor lookup.

2PB1219A - PNP general purpose transistor SC-70 3-Pin Product overview: 2PB1219AQ,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2PB1219AQ,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 30AK0350 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
30AK0350
Transistor, Bipolar Rohs Compliant Nexperia 30AK0350
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2PB1219AQ,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2PB1219AQ,135
TRANS PNP 50V 0.5A SOT323

TRANS PNP 50V 0.5A SOT323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1004089-2PB1219AQ,135 2PB1219AQ,135-ND 276-2PB1219AQ,135 30AK0350 2PB1219AQ,135
Product Name TRANSISTORS - Transistors (BJT) - Single - 2PB1219AQ,135 Single Bipolar Transistors Bipolar Transistor Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP
Package Type SOT3; SOT323; SOT-323-3 SOT323; SC-70, SOT-323 TO-3 SOT323; SOT-323
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data