Advanced Linear Devices, Inc. 4-Channel SAB PCB with one mounted ALD810016SCLI SABMB810016

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB810016 is a 4-channel supercapacitor auto-balancing printed circuit board designed for use with the ALD8100XX series of SAB MOSFETs. It features a single ALD810025SCLI MOSFET installed and is rated for industrial temperature operation from -40°C to +85°C. The board measures 0.6 in. by 1.6 in. and includes mounting holes for secure installation. It supports balancing two to four supercapacitors in series and can be cascaded with other SABMB16 boards for larger stacks. The PCB is made from RoHS-compliant FR4 material and includes optional footprints for external Schottky clamping diodes and resistors. Maximum voltage per board is limited to 15.0 V.

Datasheet Summary
Powered by GS/AI

The SABMB810016 is a 4-channel supercapacitor auto-balancing printed circuit board designed for use with the ALD8100XX series of SAB MOSFETs. It features a single ALD810025SCLI MOSFET installed and is rated for industrial temperature operation from -40°C to +85°C. The board measures 0.6 in. by 1.6 in. and includes mounting holes for secure installation. It supports balancing two to four supercapacitors in series and can be cascaded with other SABMB16 boards for larger stacks. The PCB is made from RoHS-compliant FR4 material and includes optional footprints for external Schottky clamping diodes and resistors. Maximum voltage per board is limited to 15.0 V.

Suppliers

Company
Product
Description
Supplier Links
4-Channel SAB PCB with one mounted ALD810016SCLI - SABMB810016 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
4-Channel SAB PCB with one mounted ALD810016SCLI
SABMB810016
4-Channel SAB PCB with one mounted ALD810016SCLI SABMB810016
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB810016
Product Name 4-Channel SAB PCB with one mounted ALD810016SCLI
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910026SALI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
2 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808PCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP16
View Details
4 suppliers
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details