Fuji Electric Corp. of America Transistor 2SC3549

Description
TRANSISTOR 3AMP 800V NPN SI. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSISTOR 3AMP 800V NPN SI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 32486665 - Radwell International
Willingboro, NJ, United States
Transistor
32486665
Transistor 32486665
TRANSISTOR 3AMP 800V NPN SI. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR 3AMP 800V NPN SI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 32486665
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details