Texas Instruments 100mA 36V Bipolar Transistor LP395Z

Description
100mA, 36V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, TO-92, 3 PIN Product overview: LP395Z from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 36V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 36V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-LP395Z can be used for catalog matching and distributor lookup.
Request a Quote
Description
100mA, 36V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, TO-92, 3 PIN Product overview: LP395Z from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 36V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 36V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-LP395Z can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100mA 36V Bipolar Transistor
276-LP395Z
100mA 36V Bipolar Transistor 276-LP395Z
100mA, 36V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, TO-92, 3 PIN Product overview: LP395Z from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 36V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 36V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-LP395Z can be used for catalog matching and distributor lookup.

100mA, 36V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, TO-92, 3 PIN Product overview: LP395Z from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 36V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 36V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-LP395Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - LP395Z - 1203679-LP395Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - LP395Z
1203679-LP395Z
TRANSISTORS - Transistors (BJT) - Single - LP395Z 1203679-LP395Z
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1203679-LP395Z Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): LP395Z/NOPB; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1203679-LP395Z
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): LP395Z/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 276-LP395Z 1203679-LP395Z
Product Name 100mA 36V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - LP395Z
Polarity NPN
Unlock Full Specs
to access all available technical data