Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - 2SA1540E 2SA1540E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 855043-2SA1540E Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 855043-2SA1540E Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SA1540 is a PNP silicon epitaxial planar transistor designed for high-definition CRT display video output applications. It is housed in a TO-126 plastic package measuring 8.0 mm × 5.7 mm × 3.3 mm. The device has a collector-to-base voltage rating of 200 V, a collector current rating of 100 mA, and a power dissipation of 1.3 W. It exhibits a gain-bandwidth product of 300 MHz and a reverse transfer capacitance of 1.8 pF. The current gain (hFE) for the E grade is specified between 100 and 200 at a collector current of 10 mA. The transistor is complementary to the 2SC3955 NPN device and is manufactured using the FBET process.

Datasheet Summary
Powered by GS/AI

The 2SA1540 is a PNP silicon epitaxial planar transistor designed for high-definition CRT display video output applications. It is housed in a TO-126 plastic package measuring 8.0 mm × 5.7 mm × 3.3 mm. The device has a collector-to-base voltage rating of 200 V, a collector current rating of 100 mA, and a power dissipation of 1.3 W. It exhibits a gain-bandwidth product of 300 MHz and a reverse transfer capacitance of 1.8 pF. The current gain (hFE) for the E grade is specified between 100 and 200 at a collector current of 10 mA. The transistor is complementary to the 2SC3955 NPN device and is manufactured using the FBET process.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1540E - 855043-2SA1540E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1540E
855043-2SA1540E
TRANSISTORS - Transistors (BJT) - Single - 2SA1540E 855043-2SA1540E
Manufacturer: ON Semiconductor Win Source Part Number: 855043-2SA1540E Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 855043-2SA1540E
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 855043-2SA1540E
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1540E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF7805Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
2 suppliers