Manufacturer: Fuji Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037776-2SK3529-01
Length: 9.9822 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 800 V
Forward Voltage: 900 mV
Power Dissipation: 195 W
Height: 15.0114 mm
Number of Pins: 3
Width: 4.4958 mm
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): FQP6N80C; FQP7N80C; FQP8N80C; IRFB9N65APBF; IRFB9N60APBF; IRFBC40APBF;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Turn-On Delay Time: 21 ns
Drain to Source Breakdown Voltage: 800 V
Turn-Off Delay Time: 40 ns
Drain to Source Resistance: 1.9 Ω
Gate to Source Voltage (Vgs): 30 V
Features:
| Win Source Electronics | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1037776-2SK3529-01 | 70212470 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3529-01 | MOSFET, Power;N-Ch;VDSS 800V;RDS(ON) 1.46 Ohms;ID +/-7A;TO-220AB;PD 195W;VGS +/- |
| V(BR)DSS | 800 volts | 800 volts |
| rDS(on) | 1.9 ohms | 1.46 ohms |
| PD | 195000 milliwatts | 195000 milliwatts |
| TJ | -55 C (-67 F) |