Infineon Technologies AG TRANSISTORS - RF Transistors (BJT) - BCR 116 E6393 BCR 116 E6393

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176248-BCR 116 E6393 Contact Plating: Tin Number of Pins: 3 Categories: RF Transistors(BJT) Case / Package: SOT-23 Alternative Parts (Cross-Reference): BCR116 E6393; BCR116E6393; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Operating Temperature: 150 °C Collector Emitter Voltage (VCEO): 50 V
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176248-BCR 116 E6393 Contact Plating: Tin Number of Pins: 3 Categories: RF Transistors(BJT) Case / Package: SOT-23 Alternative Parts (Cross-Reference): BCR116 E6393; BCR116E6393; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Operating Temperature: 150 °C Collector Emitter Voltage (VCEO): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BCR 116 E6393 - 1176248-BCR 116 E6393 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BCR 116 E6393
1176248-BCR 116 E6393
TRANSISTORS - RF Transistors (BJT) - BCR 116 E6393 1176248-BCR 116 E6393
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176248-BCR 116 E6393 Contact Plating: Tin Number of Pins: 3 Categories: RF Transistors(BJT) Case / Package: SOT-23 Alternative Parts (Cross-Reference): BCR116 E6393; BCR116E6393; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Operating Temperature: 150 °C Collector Emitter Voltage (VCEO): 50 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176248-BCR 116 E6393
Contact Plating: Tin
Number of Pins: 3
Categories: RF Transistors(BJT)
Case / Package: SOT-23
Alternative Parts (Cross-Reference): BCR116 E6393; BCR116E6393;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Operating Temperature: 150 °C
Collector Emitter Voltage (VCEO): 50 V

Buy Now
Singapore, Singapore
50V 100mA SOT-23 Bipolar Transistor
283-BCR 116 E6393
50V 100mA SOT-23 Bipolar Transistor 283-BCR 116 E6393
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-23 T/R Product overview: BCR 116 E6393 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BCR 116 E6393 can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN 50V 100mA 3-Pin SOT-23 T/R Product overview: BCR 116 E6393 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BCR 116 E6393 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1176248-BCR 116 E6393 283-BCR 116 E6393
Product Name TRANSISTORS - RF Transistors (BJT) - BCR 116 E6393 50V 100mA SOT-23 Bipolar Transistor
Package Type SOT3; SOT23; SOT-23
Unlock Full Specs
to access all available technical data