Qorvo Sic Schottky Diode, 650V, 31A, To-220 Rohs Compliant Unitedsic UJ3C065080T3S

Description
SIC SCHOTTKY DIODE, 650V, 31A, TO-220 ROHS COMPLIANT: YES
Datasheet
Description
SIC SCHOTTKY DIODE, 650V, 31A, TO-220 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sic Schottky Diode, 650V, 31A, To-220 Rohs Compliant Unitedsic - 47AK1773 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 31A, To-220 Rohs Compliant Unitedsic
47AK1773
Sic Schottky Diode, 650V, 31A, To-220 Rohs Compliant Unitedsic 47AK1773
SIC SCHOTTKY DIODE, 650V, 31A, TO-220 ROHS COMPLIANT: YES

SIC SCHOTTKY DIODE, 650V, 31A, TO-220 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080T3S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UJ3C065080T3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UJ3C065080T3S
MOSFET N-CH 650V 31A TO220-3

MOSFET N-CH 650V 31A TO220-3

Supplier's Site
Single FETs, MOSFETs - UJ3C065080T3S - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
UJ3C065080T3S
Single FETs, MOSFETs UJ3C065080T3S
MOSFET N-CH 650V 31A TO220-3

MOSFET N-CH 650V 31A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 650V/80mOhm SiC CASCODE G3

MOSFET 650V/80mOhm SiC CASCODE G3

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 47AK1773 UJ3C065080T3S UJ3C065080T3S UJ3C065080T3S
Product Name Sic Schottky Diode, 650V, 31A, To-220 Rohs Compliant Unitedsic Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Package Type TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
Packing Method Tube; Tube
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7478Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details