Infineon Technologies AG 30V 0.1A SOT23 Bipolar Transistor BC858BE6433HTMA1

Description
TRANS PNP 30V 0.1A SOT23 Product overview: BC858BE6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858BE6433HTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 30V 0.1A SOT23 Product overview: BC858BE6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858BE6433HTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.1A SOT23 Bipolar Transistor
276-BC858BE6433HTMA1
30V 0.1A SOT23 Bipolar Transistor 276-BC858BE6433HTMA1
TRANS PNP 30V 0.1A SOT23 Product overview: BC858BE6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858BE6433HTMA1 can be used for catalog matching and distributor lookup.

TRANS PNP 30V 0.1A SOT23 Product overview: BC858BE6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858BE6433HTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC858BE6433HTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC858BE6433HTMA1TR-ND
Single Bipolar Transistors BC858BE6433HTMA1TR-ND
Bipolar (BJT) Transistor PNP 30V 100mA 250MHz 330mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor PNP 30V 100mA 250MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC858BE6433HTMA1 - 1022514-BC858BE6433HTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC858BE6433HTMA1
1022514-BC858BE6433HTMA1
TRANSISTORS - Transistors (BJT) - Single - BC858BE6433HTMA1 1022514-BC858BE6433HTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022514-BC858BE6433H TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022514-BC858BE6433HTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC858BE6433HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC858BE6433HTMA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC858BE6433HTMA1
TRANS PNP 30V 0.1A SOT23

TRANS PNP 30V 0.1A SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-BC858BE6433HTMA1 BC858BE6433HTMA1TR-ND 1022514-BC858BE6433HTMA1 BC858BE6433HTMA1
Product Name 30V 0.1A SOT23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC858BE6433HTMA1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; PG-SOT23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps 100 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data