The 2EDN8533RXTMA1 is a dual-channel low-side gate driver IC with ±5 A source and sink current capability, designed for fast-switching applications such as switch-mode power supplies and synchronous rectification. It is packaged in an 8-pin TSSOP format and features an inverting input logic configuration with an 8 V undervoltage lockout threshold. The device has a typical propagation delay of 19 ns, a propagation delay accuracy of ±5 ns, and active output voltage clamping for safe operation under low supply conditions. It operates from a 4.5 V to 20 V supply voltage and is fully qualified for industrial applications according to JEDEC standards.
Buffer/Inverter Based MOSFET Driver, 5A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2EDN8533RXTMA1 |
| Package Type | PG-TSSOP-8 |