Advanced Linear Devices, Inc. 4-Channel SAB PCB with two mounted ALD910018SALI SABMB910018

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB910018 is a 4-channel supercapacitor auto-balancing printed circuit board featuring two ALD910018SALI SAB MOSFETsinstalled and tested. The board measures 0.6 in. by 1.6 in. with mounting holes and is rated for industrial temperature range -40°C to +85°C and RoHS compliance. Each board can balance two to four supercapacitors in series and may be cascaded with other SABMB16 boards to balance larger stacks. The maximum voltage across any ALD9100XX device is limited to 15.0V. The board includes two 8-lead SOIC footprints for the ALD9100XX units, terminals labeled V+, A through E, and V-, and optional footprints for external Schottky rectifiers to clamp transient currents. Average additional power dissipation is near zero.

Datasheet Summary
Powered by GS/AI

The SABMB910018 is a 4-channel supercapacitor auto-balancing printed circuit board featuring two ALD910018SALI SAB MOSFETsinstalled and tested. The board measures 0.6 in. by 1.6 in. with mounting holes and is rated for industrial temperature range -40°C to +85°C and RoHS compliance. Each board can balance two to four supercapacitors in series and may be cascaded with other SABMB16 boards to balance larger stacks. The maximum voltage across any ALD9100XX device is limited to 15.0V. The board includes two 8-lead SOIC footprints for the ALD9100XX units, terminals labeled V+, A through E, and V-, and optional footprints for external Schottky rectifiers to clamp transient currents. Average additional power dissipation is near zero.

Suppliers

Company
Product
Description
Supplier Links
4-Channel SAB PCB with two mounted ALD910018SALI - SABMB910018 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
4-Channel SAB PCB with two mounted ALD910018SALI
SABMB910018
4-Channel SAB PCB with two mounted ALD910018SALI SABMB910018
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB910018
Product Name 4-Channel SAB PCB with two mounted ALD910018SALI
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1107PBL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP14
View Details
4 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900APAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
4 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904APAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers