Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - 2SA1371E-AE 2SA1371E-AE

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 855032-2SA1371E-AE Features: Bipolar (BJT) Transistor 300 V 100 mA 1 W Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 855032-2SA1371E-AE Features: Bipolar (BJT) Transistor 300 V 100 mA 1 W Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1371E-AE - 855032-2SA1371E-AE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1371E-AE
855032-2SA1371E-AE
TRANSISTORS - Transistors (BJT) - Single - 2SA1371E-AE 855032-2SA1371E-AE
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 855032-2SA1371E-AE Features: Bipolar (BJT) Transistor 300 V 100 mA 1 W Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 855032-2SA1371E-AE
Features: Bipolar (BJT) Transistor 300 V 100 mA 1 W
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 855032-2SA1371E-AE
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1371E-AE
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz, 1200 um Discrete GaAs pHEMT Die - QPD2120D - Qorvo
Specs
Transistor Type HEMT; PHEMT
Transistor Technology / Material DC - 20 GHz, 1200 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers
Igbt, 1.2Kv, 75A, Module; Continuous Collector Current Fuji Electric - 56P5525 - Newark, An Avnet Company
Specs
Transistor Type IGBT
Package Type TO-3
View Details
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1103SBL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity Complementary
Package Type SOIC14
View Details
4 suppliers