Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - 2SA1766-D-TD-E 2SA1766-D-TD-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 855059-2SA1766-D-TD- E Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 855059-2SA1766-D-TD- E Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1766-D-TD-E - 855059-2SA1766-D-TD-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1766-D-TD-E
855059-2SA1766-D-TD-E
TRANSISTORS - Transistors (BJT) - Single - 2SA1766-D-TD-E 855059-2SA1766-D-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 855059-2SA1766-D-TD- E Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 855059-2SA1766-D-TD-E
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 855059-2SA1766-D-TD-E
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1766-D-TD-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 47533114 - Radwell International
Fuji Electric Corp. of America
View Details
60 V, 350 mA N-channel Trench MOSFET - 2N7002BK,215 - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers