Infineon Technologies AG Single FETs, MOSFETs 94-2989

Description
N-Channel 55V 64A (Tc) 3.8W (Ta), 130W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 55V 64A (Tc) 3.8W (Ta), 130W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 94-2989-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
94-2989-ND
Single FETs, MOSFETs 94-2989-ND
N-Channel 55V 64A (Tc) 3.8W (Ta), 130W (Tc) Surface Mount D2PAK

N-Channel 55V 64A (Tc) 3.8W (Ta), 130W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-2989 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
94-2989
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 94-2989
MOSFET N-CH 55V 64A D2PAK

MOSFET N-CH 55V 64A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 94-2989-ND 94-2989
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIGB40N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers