Texas Instruments CSD25310Q2 20-V P-Channel NexFET Power MOSFET, CSD25310Q2 CSD25310Q2

Description
20-V P-Channel NexFET Power MOSFET, CSD25310Q2 6-WSON -40 to 85
Request a Quote
Description
20-V P-Channel NexFET Power MOSFET, CSD25310Q2 6-WSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD25310Q2 is a 20-V P-channel NexFET power MOSFET designed for battery management and load control in space-constrained applications. It is packaged in a 2 mm × 2 mm SON package with a maximum operating junction temperature of 150°C. The device has a typical on-resistance of 19.9 mΩ at -4.5 V gate-source voltage and a total gate charge of 3.6 nC. It meets RoHS and halogen-free requirements and is qualified to operate from -55°C to 150°C. The package is certified for moisture sensitivity level 1 with a peak reflow temperature of 260°C.

Datasheet Summary
Powered by GS/AI

CSD25310Q2 is a 20-V P-channel NexFET power MOSFET designed for battery management and load control in space-constrained applications. It is packaged in a 2 mm × 2 mm SON package with a maximum operating junction temperature of 150°C. The device has a typical on-resistance of 19.9 mΩ at -4.5 V gate-source voltage and a total gate charge of 3.6 nC. It meets RoHS and halogen-free requirements and is qualified to operate from -55°C to 150°C. The package is certified for moisture sensitivity level 1 with a peak reflow temperature of 260°C.

Suppliers

Company
Product
Description
Supplier Links
CSD25310Q2 20-V P-Channel NexFET Power MOSFET, CSD25310Q2 - CSD25310Q2 - Texas Instruments
Dallas, TX, United States
CSD25310Q2 20-V P-Channel NexFET Power MOSFET, CSD25310Q2
CSD25310Q2
CSD25310Q2 20-V P-Channel NexFET Power MOSFET, CSD25310Q2 CSD25310Q2
20-V P-Channel NexFET Power MOSFET, CSD25310Q2 6-WSON -40 to 85

20-V P-Channel NexFET Power MOSFET, CSD25310Q2 6-WSON -40 to 85

Buy Now Datasheet
Single FETs, MOSFETs - 296-38915-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38915-2-ND
Single FETs, MOSFETs 296-38915-2-ND
P-Channel 20V 20A (Ta) 2.9W (Ta) Surface Mount 6-WSON (2x2)

P-Channel 20V 20A (Ta) 2.9W (Ta) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 296-38915-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38915-1-ND
Single FETs, MOSFETs 296-38915-1-ND
P-Channel 20V 20A (Ta) 2.9W (Ta) Surface Mount 6-WSON (2x2)

P-Channel 20V 20A (Ta) 2.9W (Ta) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 296-38915-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38915-6-ND
Single FETs, MOSFETs 296-38915-6-ND
P-Channel 20V 20A (Ta) 2.9W (Ta) Surface Mount 6-WSON (2x2)

P-Channel 20V 20A (Ta) 2.9W (Ta) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25310Q2 - 1030673-CSD25310Q2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25310Q2
1030673-CSD25310Q2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25310Q2 1030673-CSD25310Q2
Manufacturer: Texas Instruments Win Source Part Number: 1030673-CSD25310Q2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.9W (Ta) Family Name: CSD25310Q2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-WSON (2x2) Dimension: 6-WDFN Exposed Pad Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 20A (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 4.7nC @ 4.5V Max Input Capacitance: 655pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 23.9 mOhm @ 5A, 4.5V Alternative Parts (Cross-Reference): CSD25310Q2T; Introduction Date: January 21, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1030673-CSD25310Q2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.9W (Ta)
Family Name: CSD25310Q2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-WSON (2x2)
Dimension: 6-WDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 4.7nC @ 4.5V
Max Input Capacitance: 655pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 23.9 mOhm @ 5A, 4.5V
Alternative Parts (Cross-Reference): CSD25310Q2T;
Introduction Date: January 21, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
-20V 23.9mOhm MOSFET Transistor
278-CSD25310Q2
-20V 23.9mOhm MOSFET Transistor 278-CSD25310Q2
P-Ch MOSFET, -20V, 23.9mOhm, 6-WSON Product overview: CSD25310Q2 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 23.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 23.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25310Q2 can be used for catalog matching and distributor lookup.

P-Ch MOSFET, -20V, 23.9mOhm, 6-WSON Product overview: CSD25310Q2 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 23.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 23.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25310Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD25310Q2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD25310Q2
Single FETs, MOSFETs CSD25310Q2
MOSFET P-CH 20V 20A 6WSON

MOSFET P-CH 20V 20A 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20-V P-CH NexFET Pwr MOSFET

MOSFET 20-V P-CH NexFET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD25310Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD25310Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD25310Q2
MOSFET P-CH 20V 20A 6WSON

MOSFET P-CH 20V 20A 6WSON

Supplier's Site
Mosfet, P-Ch, -20V, -20A, Wson-6; Transistor Polarity Texas Instruments - 29AH0977 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -20A, Wson-6; Transistor Polarity Texas Instruments
29AH0977
Mosfet, P-Ch, -20V, -20A, Wson-6; Transistor Polarity Texas Instruments 29AH0977
MOSFET, P-CH, -20V, -20A, WSON-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-20A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.0199ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-850mV; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -20A, WSON-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-20A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.0199ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-850mV; Power RoHS Compliant: Yes

Supplier's Site
-20V, P ch NexFET MOSFET™, single SON 2x2, 23.9mOhm 6-WSON -55 to 150 - 815-CSD25310Q2 - Utmel Electronic Limited
Hong Kong, China
-20V, P ch NexFET MOSFET™, single SON 2x2, 23.9mOhm 6-WSON -55 to 150
815-CSD25310Q2
-20V, P ch NexFET MOSFET™, single SON 2x2, 23.9mOhm 6-WSON -55 to 150 815-CSD25310Q2
-20V, P ch NexFET MOSFET™, single SON 2x2, 23.9mOhm 6-WSON -55 to 150

-20V, P ch NexFET MOSFET™, single SON 2x2, 23.9mOhm 6-WSON -55 to 150

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD25310Q2 296-38915-2-ND 1030673-CSD25310Q2 278-CSD25310Q2 CSD25310Q2 CSD25310Q2 CSD25310Q2 29AH0977 815-CSD25310Q2
Product Name CSD25310Q2 20-V P-Channel NexFET Power MOSFET, CSD25310Q2 Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25310Q2 -20V 23.9mOhm MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -20V, -20A, Wson-6; Transistor Polarity Texas Instruments -20V, P ch NexFET MOSFET™, single SON 2x2, 23.9mOhm 6-WSON -55 to 150
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
V(BR)DSS -20 volts 20 volts 20 volts 20 volts
rDS(on) 0.0239 ohms 0.0199 ohms 0.0890 ohms
IDSS -48000 milliamps 20000 milliamps -20000 milliamps
QG 3.6 nC
Unlock Full Specs
to access all available technical data