Texas Instruments CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET CSD17575Q3

Description
30-V, N-Channel NexFET(TM) Power MOSFET 8-VSON-CLIP
Request a Quote
Description
30-V, N-Channel NexFET(TM) Power MOSFET 8-VSON-CLIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD17575Q3 is a 30-V N-channel NexFET™ power MOSFET in a SON 3.3 mm × 3.3 mm plastic package, designed for synchronous buck converters in networking, telecom, and computing systems. It has a typical on-resistance of 1.9 mΩ at 10 V gate-source voltage and 2.6 mΩ at 4.5 V, with a gate charge of 23 nC at 4.5 V. The device supports a continuous drain current of 27 A at TC = 25°C and a pulsed drain current of 240 A. It is rated for junction temperatures from -55°C to 150°C, features avalanche energy capability of 115 mJ, and meets RoHS and halogen-free standards. Junction-to-case thermal resistance is 1.5 °C/W.

Datasheet Summary
Powered by GS/AI

CSD17575Q3 is a 30-V N-channel NexFET™ power MOSFET in a SON 3.3 mm × 3.3 mm plastic package, designed for synchronous buck converters in networking, telecom, and computing systems. It has a typical on-resistance of 1.9 mΩ at 10 V gate-source voltage and 2.6 mΩ at 4.5 V, with a gate charge of 23 nC at 4.5 V. The device supports a continuous drain current of 27 A at TC = 25°C and a pulsed drain current of 240 A. It is rated for junction temperatures from -55°C to 150°C, features avalanche energy capability of 115 mJ, and meets RoHS and halogen-free standards. Junction-to-case thermal resistance is 1.5 °C/W.

Suppliers

Company
Product
Description
Supplier Links
CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET - CSD17575Q3 - Texas Instruments
Dallas, TX, United States
CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET
CSD17575Q3
CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET CSD17575Q3
30-V, N-Channel NexFET(TM) Power MOSFET 8-VSON-CLIP

30-V, N-Channel NexFET(TM) Power MOSFET 8-VSON-CLIP

Buy Now Datasheet
Singapore, Singapore
N-Channel 3.2 mOhm MOSFET Transistor
278-CSD17575Q3
N-Channel 3.2 mOhm MOSFET Transistor 278-CSD17575Q3
30-V, N channel NexFET™ power MOSFET, single SON 3 mm x 3 mm, 3.2 mOhm 8-VSON-CLIP Product overview: CSD17575Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.2 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.2 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17575Q3 can be used for catalog matching and distributor lookup.

30-V, N channel NexFET™ power MOSFET, single SON 3 mm x 3 mm, 3.2 mOhm 8-VSON-CLIP Product overview: CSD17575Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.2 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.2 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17575Q3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2088480 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2088480
MOSFETs 2088480
CSD17575Q3, TransMOSFETN-CH

CSD17575Q3, TransMOSFETN-CH

Supplier's Site
MOSFETs - 2088479 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2088479
MOSFETs 2088479
CSD17575Q3, TransMOSFETN-CH

CSD17575Q3, TransMOSFETN-CH

Supplier's Site
MOSFETs - 2088480P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2088480P
MOSFETs 2088480P
CSD17575Q3, TransMOSFETN-CH

CSD17575Q3, TransMOSFETN-CH

Supplier's Site
Single FETs, MOSFETs - 296-39994-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39994-2-ND
Single FETs, MOSFETs 296-39994-2-ND
N-Channel 30V 60A (Ta) 2.8W (Ta), 108W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 30V 60A (Ta) 2.8W (Ta), 108W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-39994-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39994-1-ND
Single FETs, MOSFETs 296-39994-1-ND
N-Channel 30V 60A (Ta) 2.8W (Ta), 108W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 30V 60A (Ta) 2.8W (Ta), 108W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-39994-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39994-6-ND
Single FETs, MOSFETs 296-39994-6-ND
N-Channel 30V 60A (Ta) 2.8W (Ta), 108W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

N-Channel 30V 60A (Ta) 2.8W (Ta), 108W (Tc) Surface Mount 8-VSON-CLIP (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17575Q3 - 1163522-CSD17575Q3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17575Q3
1163522-CSD17575Q3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17575Q3 1163522-CSD17575Q3
Manufacturer: Texas Instruments Win Source Part Number: 1163522-CSD17575Q3 Family Name: CSD17575Q3 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): RQ3E180GNTB; RQ3E180BNTB; AON7784; Introduction Date: June 16, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1163522-CSD17575Q3
Family Name: CSD17575Q3
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): RQ3E180GNTB; RQ3E180BNTB; AON7784;
Introduction Date: June 16, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD17575Q3
Triode/MOS Tube/Transistor >> MOSFETs CSD17575Q3
30V 60A 2.3mΩ@25A,10V 1.8V@250uA null VSON-CLIP-8(3.3x3.3) MOSFETs ROHS

30V 60A 2.3mΩ@25A,10V 1.8V@250uA null VSON-CLIP-8(3.3x3.3) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD17575Q3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17575Q3
Single FETs, MOSFETs CSD17575Q3
MOSFET N-CH 30V 60A 8VSON

MOSFET N-CH 30V 60A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17575Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17575Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17575Q3
MOSFET N-CH 30V 60A 8VSON

MOSFET N-CH 30V 60A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V, N-channel NexFET Pwr MOSFET

MOSFET 30V, N-channel NexFET Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17575Q3 278-CSD17575Q3 2088480 2088480P 296-39994-2-ND 1163522-CSD17575Q3 CSD17575Q3 CSD17575Q3 CSD17575Q3 CSD17575Q3
Product Name CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET N-Channel 3.2 mOhm MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17575Q3 Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0032 ohms 0.0023 ohms
IDSS 240000 milliamps 60000 milliamps
QG 23 nC
Unlock Full Specs
to access all available technical data